The Designer occupancy sensor wall switch with LED nightlight is designed to provide occupancy detection with a guide light/nightlight all in one clean, attractive wall switch device. The nightlight automatically illuminates based on the ambient level of light present in the space providing a comfortable, low level of light that helps guide the occupant without activating general lighting. It operates separately from the lighting load controlled by the occupancy sensor. The passive infrared (PIR) sensor detects motion from a heat emitting source within its field-of-view to automatically switch lights on and off (OSSNL) or manually switch lights on and automatically switch lights off (OSS10). Offering the same performance features as the odds family of occupancy sensors. Both models have the ability to reduce (dim) and turn off the luminance of the “guide light” function with a simple dial setting. The LED nightlight consumes less than one half of a watt providing energy savings and guide lighting when room lights are off. The controlled lights will remain on until no motion is detected and the scheduled time-delay has expired. The LED nightlight operates separately from the controlled lights and will turn on via a photocell when the ambient light in the space is approximately less than 1 foot-candle and turn off when the ambient light exceeds 5 foot-candles. The LED nightlight is adjustable for continuous mode or dimmed mode. In the dimmed mode the LED dims to approximately 5 percent of full brightness after 2 minutes of no occupancy. When in the manual on switch mode, the LED nightlight will go to full brightness per the adjustable setting when occupancy is detected and the ambient light level to the photocell is less than 1 foot-candle.
Product Line: OSSNL, Technology: Passive Infrared, Switch Type: Single-Pole, LED NightLight, Mounting: Wall Switch, Device Type: Occupancy Sensor, Grade: Commercial, Coverage (Sq.Ft.): 1200 Sq. Ft., Pattern: 180°, Color: Gray, Warranty: 5-Year Limited
| Leviton Manufacturing | |
|---|---|
| Product Category | Motion and Occupancy Detectors |
| Product Number | OSSNL-IDG |
| Product Name | Wall Switch Occupancy Sensor |
| Type | Passive Infrared, PIRs |