Leviton Manufacturing Wall Switch Occupancy Sensor OSSMT-MDG

Description
Brand Features Leviton’s OSSMT multi-technology Decora style wall switch occupancy sensor is used to provide automatic lighting control for energy savings and convenience in a variety of commercial applications, including: - retrofit- private and executive offices- conference rooms- storage areas- restrooms- classrooms- lounges- training areas. The OSSMT provides for automatic switching of incandescent lamps, low-voltage lighting with electronic and magnetic transformers, and electronic and magnetic fluorescent ballasts. The OSSMT features a manual override switch that can be used to keep lights off while an area is occupied, which may be desired in conference rooms, classrooms and other areas during video presentations. Designed to replace a single-pole Decora wall switch, it fits in a standard wall box. The OSSMT-md model requires a neutral and a ground connection. For retrofit applications, the OSSMT-GD model does not require a neutral wire for installation. Wall Plate not included with Occupancy Sensors. Item Description Product Line: OSSMT, Technology: Multi-Technology PIR/Ultrasonic, Switch Type: Single-Pole, Mounting: Wall Switch, Device Type: Occupancy Sensor, Coverage (Sq.Ft.): 2400 Sq. Ft., Pattern: 180°, Color: Gray, Warranty: 5-Year Limited
Description
Brand Features Leviton’s OSSMT multi-technology Decora style wall switch occupancy sensor is used to provide automatic lighting control for energy savings and convenience in a variety of commercial applications, including: - retrofit- private and executive offices- conference rooms- storage areas- restrooms- classrooms- lounges- training areas. The OSSMT provides for automatic switching of incandescent lamps, low-voltage lighting with electronic and magnetic transformers, and electronic and magnetic fluorescent ballasts. The OSSMT features a manual override switch that can be used to keep lights off while an area is occupied, which may be desired in conference rooms, classrooms and other areas during video presentations. Designed to replace a single-pole Decora wall switch, it fits in a standard wall box. The OSSMT-md model requires a neutral and a ground connection. For retrofit applications, the OSSMT-GD model does not require a neutral wire for installation. Wall Plate not included with Occupancy Sensors. Item Description Product Line: OSSMT, Technology: Multi-Technology PIR/Ultrasonic, Switch Type: Single-Pole, Mounting: Wall Switch, Device Type: Occupancy Sensor, Coverage (Sq.Ft.): 2400 Sq. Ft., Pattern: 180°, Color: Gray, Warranty: 5-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Wall Switch Occupancy Sensor - OSSMT-MDG - Leviton Manufacturing
Melville, NY, USA
Wall Switch Occupancy Sensor
OSSMT-MDG
Wall Switch Occupancy Sensor OSSMT-MDG
Brand Features Leviton’s OSSMT multi-technology Decora style wall switch occupancy sensor is used to provide automatic lighting control for energy savings and convenience in a variety of commercial applications, including: - retrofit- private and executive offices- conference rooms- storage areas- restrooms- classrooms- lounges- training areas. The OSSMT provides for automatic switching of incandescent lamps, low-voltage lighting with electronic and magnetic transformers, and electronic and magnetic fluorescent ballasts. The OSSMT features a manual override switch that can be used to keep lights off while an area is occupied, which may be desired in conference rooms, classrooms and other areas during video presentations. Designed to replace a single-pole Decora wall switch, it fits in a standard wall box. The OSSMT-md model requires a neutral and a ground connection. For retrofit applications, the OSSMT-GD model does not require a neutral wire for installation. Wall Plate not included with Occupancy Sensors. Item Description Product Line: OSSMT, Technology: Multi-Technology PIR/Ultrasonic, Switch Type: Single-Pole, Mounting: Wall Switch, Device Type: Occupancy Sensor, Coverage (Sq.Ft.): 2400 Sq. Ft., Pattern: 180°, Color: Gray, Warranty: 5-Year Limited

Brand Features

Leviton’s OSSMT multi-technology Decora style wall switch occupancy sensor is used to provide automatic lighting control for energy savings and convenience in a variety of commercial applications, including: - retrofit- private and executive offices- conference rooms- storage areas- restrooms- classrooms- lounges- training areas. The OSSMT provides for automatic switching of incandescent lamps, low-voltage lighting with electronic and magnetic transformers, and electronic and magnetic fluorescent ballasts. The OSSMT features a manual override switch that can be used to keep lights off while an area is occupied, which may be desired in conference rooms, classrooms and other areas during video presentations. Designed to replace a single-pole Decora wall switch, it fits in a standard wall box. The OSSMT-md model requires a neutral and a ground connection. For retrofit applications, the OSSMT-GD model does not require a neutral wire for installation. Wall Plate not included with Occupancy Sensors.

Item Description

Product Line: OSSMT, Technology: Multi-Technology PIR/Ultrasonic, Switch Type: Single-Pole, Mounting: Wall Switch, Device Type: Occupancy Sensor, Coverage (Sq.Ft.): 2400 Sq. Ft., Pattern: 180°, Color: Gray, Warranty: 5-Year Limited

Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Motion and Occupancy Detectors
Product Number OSSMT-MDG
Product Name Wall Switch Occupancy Sensor
Type Passive Infrared, PIRs; Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.91 - PIR movement detectors 10A - 189182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 7962056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 131 ft (400 dm)
Mounting Ceiling Mount; Ceiling
View Details