Leviton Manufacturing Wall Switch Occupancy Sensor OSS10-IDI

Description
Brand Features The Designer occupancy sensor wall switch with LED nightlight is designed to provide occupancy detection with a guide light/nightlight all in one clean, attractive wall switch device. The nightlight automatically illuminates based on the ambient level of light present in the space providing a comfortable, low level of light that helps guide the occupant without activating general lighting. It operates separately from the lighting load controlled by the occupancy sensor. The passive infrared (PIR) sensor detects motion from a heat emitting source within its field-of-view to automatically switch lights on and off (OSSNL) or manually switch lights on and automatically switch lights off (OSS10). Offering the same performance features as the odds family of occupancy sensors. Both models have the ability to reduce (dim) and turn off the luminance of the “guide light” function with a simple dial setting. The LED nightlight consumes less than one half of a watt providing energy savings and guide lighting when room lights are off. The controlled lights will remain on until no motion is detected and the scheduled time-delay has expired. The LED nightlight operates separately from the controlled lights and will turn on via a photocell when the ambient light in the space is approximately less than 1 foot-candle and turn off when the ambient light exceeds 5 foot-candles. The LED nightlight is adjustable for continuous mode or dimmed mode. In the dimmed mode the LED dims to approximately 5 percent of full brightness after 2 minutes of no occupancy. When in the manual on switch mode, the LED nightlight will go to full brightness per the adjustable setting when occupancy is detected and the ambient light level to the photocell is less than 1 foot-candle. Item Description Manual On Only (30min max Time Delay), 800W@120V INC 1200VA@120V 2700VA@277V FL, 120/277 Volt AC 60Hz, Single-Pole, 180 Degree, 1200 Sq. Ft. Coverage, LED Adjustable Night Light, Decora® Passive Infrared Wall Switch Occupancy Sensor, Commercial
Description
Brand Features The Designer occupancy sensor wall switch with LED nightlight is designed to provide occupancy detection with a guide light/nightlight all in one clean, attractive wall switch device. The nightlight automatically illuminates based on the ambient level of light present in the space providing a comfortable, low level of light that helps guide the occupant without activating general lighting. It operates separately from the lighting load controlled by the occupancy sensor. The passive infrared (PIR) sensor detects motion from a heat emitting source within its field-of-view to automatically switch lights on and off (OSSNL) or manually switch lights on and automatically switch lights off (OSS10). Offering the same performance features as the odds family of occupancy sensors. Both models have the ability to reduce (dim) and turn off the luminance of the “guide light” function with a simple dial setting. The LED nightlight consumes less than one half of a watt providing energy savings and guide lighting when room lights are off. The controlled lights will remain on until no motion is detected and the scheduled time-delay has expired. The LED nightlight operates separately from the controlled lights and will turn on via a photocell when the ambient light in the space is approximately less than 1 foot-candle and turn off when the ambient light exceeds 5 foot-candles. The LED nightlight is adjustable for continuous mode or dimmed mode. In the dimmed mode the LED dims to approximately 5 percent of full brightness after 2 minutes of no occupancy. When in the manual on switch mode, the LED nightlight will go to full brightness per the adjustable setting when occupancy is detected and the ambient light level to the photocell is less than 1 foot-candle. Item Description Manual On Only (30min max Time Delay), 800W@120V INC 1200VA@120V 2700VA@277V FL, 120/277 Volt AC 60Hz, Single-Pole, 180 Degree, 1200 Sq. Ft. Coverage, LED Adjustable Night Light, Decora® Passive Infrared Wall Switch Occupancy Sensor, Commercial

Suppliers

Company
Product
Description
Supplier Links
Wall Switch Occupancy Sensor - OSS10-IDI - Leviton Manufacturing
Melville, NY, USA
Wall Switch Occupancy Sensor
OSS10-IDI
Wall Switch Occupancy Sensor OSS10-IDI
Brand Features The Designer occupancy sensor wall switch with LED nightlight is designed to provide occupancy detection with a guide light/nightlight all in one clean, attractive wall switch device. The nightlight automatically illuminates based on the ambient level of light present in the space providing a comfortable, low level of light that helps guide the occupant without activating general lighting. It operates separately from the lighting load controlled by the occupancy sensor. The passive infrared (PIR) sensor detects motion from a heat emitting source within its field-of-view to automatically switch lights on and off (OSSNL) or manually switch lights on and automatically switch lights off (OSS10). Offering the same performance features as the odds family of occupancy sensors. Both models have the ability to reduce (dim) and turn off the luminance of the “guide light” function with a simple dial setting. The LED nightlight consumes less than one half of a watt providing energy savings and guide lighting when room lights are off. The controlled lights will remain on until no motion is detected and the scheduled time-delay has expired. The LED nightlight operates separately from the controlled lights and will turn on via a photocell when the ambient light in the space is approximately less than 1 foot-candle and turn off when the ambient light exceeds 5 foot-candles. The LED nightlight is adjustable for continuous mode or dimmed mode. In the dimmed mode the LED dims to approximately 5 percent of full brightness after 2 minutes of no occupancy. When in the manual on switch mode, the LED nightlight will go to full brightness per the adjustable setting when occupancy is detected and the ambient light level to the photocell is less than 1 foot-candle. Item Description Manual On Only (30min max Time Delay), 800W@120V INC 1200VA@120V 2700VA@277V FL, 120/277 Volt AC 60Hz, Single-Pole, 180 Degree, 1200 Sq. Ft. Coverage, LED Adjustable Night Light, Decora® Passive Infrared Wall Switch Occupancy Sensor, Commercial

Brand Features

The Designer occupancy sensor wall switch with LED nightlight is designed to provide occupancy detection with a guide light/nightlight all in one clean, attractive wall switch device. The nightlight automatically illuminates based on the ambient level of light present in the space providing a comfortable, low level of light that helps guide the occupant without activating general lighting. It operates separately from the lighting load controlled by the occupancy sensor. The passive infrared (PIR) sensor detects motion from a heat emitting source within its field-of-view to automatically switch lights on and off (OSSNL) or manually switch lights on and automatically switch lights off (OSS10). Offering the same performance features as the odds family of occupancy sensors. Both models have the ability to reduce (dim) and turn off the luminance of the “guide light” function with a simple dial setting. The LED nightlight consumes less than one half of a watt providing energy savings and guide lighting when room lights are off. The controlled lights will remain on until no motion is detected and the scheduled time-delay has expired. The LED nightlight operates separately from the controlled lights and will turn on via a photocell when the ambient light in the space is approximately less than 1 foot-candle and turn off when the ambient light exceeds 5 foot-candles. The LED nightlight is adjustable for continuous mode or dimmed mode. In the dimmed mode the LED dims to approximately 5 percent of full brightness after 2 minutes of no occupancy. When in the manual on switch mode, the LED nightlight will go to full brightness per the adjustable setting when occupancy is detected and the ambient light level to the photocell is less than 1 foot-candle.

Item Description

Manual On Only (30min max Time Delay), 800W@120V INC 1200VA@120V 2700VA@277V FL, 120/277 Volt AC 60Hz, Single-Pole, 180 Degree, 1200 Sq. Ft. Coverage, LED Adjustable Night Light, Decora® Passive Infrared Wall Switch Occupancy Sensor, Commercial

Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Motion and Occupancy Detectors
Product Number OSS10-IDI
Product Name Wall Switch Occupancy Sensor
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.51 - PIR movement and presence detectors 10A - 185182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Motion Detector / Presence Sensor -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2798591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 22.97 ft (70 dm)
Mounting Wall Mount; Wall
View Details