Leviton Manufacturing Wall Switch Occupancy Sensor OSS10-IDG

Description
Brand Features The Designer occupancy sensor wall switch with LED nightlight is designed to provide occupancy detection with a guide light/nightlight all in one clean, attractive wall switch device. The nightlight automatically illuminates based on the ambient level of light present in the space providing a comfortable, low level of light that helps guide the occupant without activating general lighting. It operates separately from the lighting load controlled by the occupancy sensor. The passive infrared (PIR) sensor detects motion from a heat emitting source within its field-of-view to automatically switch lights on and off (OSSNL) or manually switch lights on and automatically switch lights off (OSS10). Offering the same performance features as the odds family of occupancy sensors. Both models have the ability to reduce (dim) and turn off the luminance of the “guide light” function with a simple dial setting. The LED nightlight consumes less than one half of a watt providing energy savings and guide lighting when room lights are off. The controlled lights will remain on until no motion is detected and the scheduled time-delay has expired. The LED nightlight operates separately from the controlled lights and will turn on via a photocell when the ambient light in the space is approximately less than 1 foot-candle and turn off when the ambient light exceeds 5 foot-candles. The LED nightlight is adjustable for continuous mode or dimmed mode. In the dimmed mode the LED dims to approximately 5 percent of full brightness after 2 minutes of no occupancy. When in the manual on switch mode, the LED nightlight will go to full brightness per the adjustable setting when occupancy is detected and the ambient light level to the photocell is less than 1 foot-candle. Item Description Product Line: OSS10, Technology: Passive Infrared, Switch Type: Single-Pole, LED NightLight, Device Type: Occupancy Sensor, Coverage (Sq.Ft.): 1200 Sq. Ft., Pattern: 180°, Color: Gray, Warranty: 5-Year Limited
Description
Brand Features The Designer occupancy sensor wall switch with LED nightlight is designed to provide occupancy detection with a guide light/nightlight all in one clean, attractive wall switch device. The nightlight automatically illuminates based on the ambient level of light present in the space providing a comfortable, low level of light that helps guide the occupant without activating general lighting. It operates separately from the lighting load controlled by the occupancy sensor. The passive infrared (PIR) sensor detects motion from a heat emitting source within its field-of-view to automatically switch lights on and off (OSSNL) or manually switch lights on and automatically switch lights off (OSS10). Offering the same performance features as the odds family of occupancy sensors. Both models have the ability to reduce (dim) and turn off the luminance of the “guide light” function with a simple dial setting. The LED nightlight consumes less than one half of a watt providing energy savings and guide lighting when room lights are off. The controlled lights will remain on until no motion is detected and the scheduled time-delay has expired. The LED nightlight operates separately from the controlled lights and will turn on via a photocell when the ambient light in the space is approximately less than 1 foot-candle and turn off when the ambient light exceeds 5 foot-candles. The LED nightlight is adjustable for continuous mode or dimmed mode. In the dimmed mode the LED dims to approximately 5 percent of full brightness after 2 minutes of no occupancy. When in the manual on switch mode, the LED nightlight will go to full brightness per the adjustable setting when occupancy is detected and the ambient light level to the photocell is less than 1 foot-candle. Item Description Product Line: OSS10, Technology: Passive Infrared, Switch Type: Single-Pole, LED NightLight, Device Type: Occupancy Sensor, Coverage (Sq.Ft.): 1200 Sq. Ft., Pattern: 180°, Color: Gray, Warranty: 5-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Wall Switch Occupancy Sensor - OSS10-IDG - Leviton Manufacturing
Melville, NY, USA
Wall Switch Occupancy Sensor
OSS10-IDG
Wall Switch Occupancy Sensor OSS10-IDG
Brand Features The Designer occupancy sensor wall switch with LED nightlight is designed to provide occupancy detection with a guide light/nightlight all in one clean, attractive wall switch device. The nightlight automatically illuminates based on the ambient level of light present in the space providing a comfortable, low level of light that helps guide the occupant without activating general lighting. It operates separately from the lighting load controlled by the occupancy sensor. The passive infrared (PIR) sensor detects motion from a heat emitting source within its field-of-view to automatically switch lights on and off (OSSNL) or manually switch lights on and automatically switch lights off (OSS10). Offering the same performance features as the odds family of occupancy sensors. Both models have the ability to reduce (dim) and turn off the luminance of the “guide light” function with a simple dial setting. The LED nightlight consumes less than one half of a watt providing energy savings and guide lighting when room lights are off. The controlled lights will remain on until no motion is detected and the scheduled time-delay has expired. The LED nightlight operates separately from the controlled lights and will turn on via a photocell when the ambient light in the space is approximately less than 1 foot-candle and turn off when the ambient light exceeds 5 foot-candles. The LED nightlight is adjustable for continuous mode or dimmed mode. In the dimmed mode the LED dims to approximately 5 percent of full brightness after 2 minutes of no occupancy. When in the manual on switch mode, the LED nightlight will go to full brightness per the adjustable setting when occupancy is detected and the ambient light level to the photocell is less than 1 foot-candle. Item Description Product Line: OSS10, Technology: Passive Infrared, Switch Type: Single-Pole, LED NightLight, Device Type: Occupancy Sensor, Coverage (Sq.Ft.): 1200 Sq. Ft., Pattern: 180°, Color: Gray, Warranty: 5-Year Limited

Brand Features

The Designer occupancy sensor wall switch with LED nightlight is designed to provide occupancy detection with a guide light/nightlight all in one clean, attractive wall switch device. The nightlight automatically illuminates based on the ambient level of light present in the space providing a comfortable, low level of light that helps guide the occupant without activating general lighting. It operates separately from the lighting load controlled by the occupancy sensor. The passive infrared (PIR) sensor detects motion from a heat emitting source within its field-of-view to automatically switch lights on and off (OSSNL) or manually switch lights on and automatically switch lights off (OSS10). Offering the same performance features as the odds family of occupancy sensors. Both models have the ability to reduce (dim) and turn off the luminance of the “guide light” function with a simple dial setting. The LED nightlight consumes less than one half of a watt providing energy savings and guide lighting when room lights are off. The controlled lights will remain on until no motion is detected and the scheduled time-delay has expired. The LED nightlight operates separately from the controlled lights and will turn on via a photocell when the ambient light in the space is approximately less than 1 foot-candle and turn off when the ambient light exceeds 5 foot-candles. The LED nightlight is adjustable for continuous mode or dimmed mode. In the dimmed mode the LED dims to approximately 5 percent of full brightness after 2 minutes of no occupancy. When in the manual on switch mode, the LED nightlight will go to full brightness per the adjustable setting when occupancy is detected and the ambient light level to the photocell is less than 1 foot-candle.

Item Description

Product Line: OSS10, Technology: Passive Infrared, Switch Type: Single-Pole, LED NightLight, Device Type: Occupancy Sensor, Coverage (Sq.Ft.): 1200 Sq. Ft., Pattern: 180°, Color: Gray, Warranty: 5-Year Limited

Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Motion and Occupancy Detectors
Product Number OSS10-IDG
Product Name Wall Switch Occupancy Sensor
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.A1 - PIR movement detectors - 18A182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 2237782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Ceiling Mount; Ceiling
View Details