Leviton’s ODS10-ID Decora wall switch passive infrared (PIR) occupancy sensor is used to provide automatic lighting control for energy savings and convenience in a variety of commercial applications, including: class rooms - conference rooms - offices multimedia rooms - day care centers - lounges the ODS0D- ID provides automatic switching of two separate incandescent lamps and fluorescent and low-voltage lighting with electronic or magnetic ballasts. The unit also features a manual override switch that can be used to keep lights off while an area is occupied, which may be desired in conference rooms and other areas during slide or film presentations. The unit installs in place of a single-pole wall switch and fits in a standard wall box. The unit requires a ground connection. Wall Plate not included with Occupancy Sensors.
Product Line: ODS10, Technology: Passive Infrared, Mounting: Wall Switch, Device Type: Occupancy Sensor, Coverage (Sq.Ft.): 2100 Sq. Ft., Pattern: 180°, Color: Light Almond, Warranty: 5-Year Limited
Leviton’s ODS10-ID Decora wall switch passive infrared (PIR) occupancy sensor is used to provide automatic lighting control for energy savings and convenience in a variety of commercial applications, including: class rooms - conference rooms - offices multimedia rooms - day care centers - lounges the ODS0D- ID provides automatic switching of two separate incandescent lamps and fluorescent and low-voltage lighting with electronic or magnetic ballasts. The unit also features a manual override switch that can be used to keep lights off while an area is occupied, which may be desired in conference rooms and other areas during slide or film presentations. The unit installs in place of a single-pole wall switch and fits in a standard wall box. The unit requires a ground connection. Wall Plate not included with Occupancy Sensors.
Product Line: ODS10, Technology: Passive Infrared, Mounting: Wall Switch, Device Type: Occupancy Sensor, Coverage (Sq.Ft.): 2100 Sq. Ft., Pattern: 180°, Color: Light Almond, Warranty: 5-Year Limited
| Leviton Manufacturing | |
|---|---|
| Product Category | Motion and Occupancy Detectors |
| Product Number | ODS10-IDT |
| Product Name | Wall Switch Occupancy Sensor |
| Type | Passive Infrared, PIRs |