Leviton Manufacturing Wall Switch Occupancy Sensor ODS10-IDI

Description
Brand Features Leviton’s ODS10-ID Decora wall switch passive infrared (PIR) occupancy sensor is used to provide automatic lighting control for energy savings and convenience in a variety of commercial applications, including: class rooms - conference rooms - offices multimedia rooms - day care centers - lounges the ODS0D- ID provides automatic switching of two separate incandescent lamps and fluorescent and low-voltage lighting with electronic or magnetic ballasts. The unit also features a manual override switch that can be used to keep lights off while an area is occupied, which may be desired in conference rooms and other areas during slide or film presentations. The unit installs in place of a single-pole wall switch and fits in a standard wall box. The unit requires a ground connection. Wall Plate not included with Occupancy Sensors. Item Description Product Line: ODS10, Technology: Passive Infrared, Mounting: Wall Switch, Device Type: Occupancy Sensor, Coverage (Sq.Ft.): 2100 Sq. Ft., Pattern: 180°, Color: Ivory, Warranty: 5-Year Limited
Description
Brand Features Leviton’s ODS10-ID Decora wall switch passive infrared (PIR) occupancy sensor is used to provide automatic lighting control for energy savings and convenience in a variety of commercial applications, including: class rooms - conference rooms - offices multimedia rooms - day care centers - lounges the ODS0D- ID provides automatic switching of two separate incandescent lamps and fluorescent and low-voltage lighting with electronic or magnetic ballasts. The unit also features a manual override switch that can be used to keep lights off while an area is occupied, which may be desired in conference rooms and other areas during slide or film presentations. The unit installs in place of a single-pole wall switch and fits in a standard wall box. The unit requires a ground connection. Wall Plate not included with Occupancy Sensors. Item Description Product Line: ODS10, Technology: Passive Infrared, Mounting: Wall Switch, Device Type: Occupancy Sensor, Coverage (Sq.Ft.): 2100 Sq. Ft., Pattern: 180°, Color: Ivory, Warranty: 5-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Wall Switch Occupancy Sensor - ODS10-IDI - Leviton Manufacturing
Melville, NY, USA
Wall Switch Occupancy Sensor
ODS10-IDI
Wall Switch Occupancy Sensor ODS10-IDI
Brand Features Leviton’s ODS10-ID Decora wall switch passive infrared (PIR) occupancy sensor is used to provide automatic lighting control for energy savings and convenience in a variety of commercial applications, including: class rooms - conference rooms - offices multimedia rooms - day care centers - lounges the ODS0D- ID provides automatic switching of two separate incandescent lamps and fluorescent and low-voltage lighting with electronic or magnetic ballasts. The unit also features a manual override switch that can be used to keep lights off while an area is occupied, which may be desired in conference rooms and other areas during slide or film presentations. The unit installs in place of a single-pole wall switch and fits in a standard wall box. The unit requires a ground connection. Wall Plate not included with Occupancy Sensors. Item Description Product Line: ODS10, Technology: Passive Infrared, Mounting: Wall Switch, Device Type: Occupancy Sensor, Coverage (Sq.Ft.): 2100 Sq. Ft., Pattern: 180°, Color: Ivory, Warranty: 5-Year Limited

Brand Features

Leviton’s ODS10-ID Decora wall switch passive infrared (PIR) occupancy sensor is used to provide automatic lighting control for energy savings and convenience in a variety of commercial applications, including: class rooms - conference rooms - offices multimedia rooms - day care centers - lounges the ODS0D- ID provides automatic switching of two separate incandescent lamps and fluorescent and low-voltage lighting with electronic or magnetic ballasts. The unit also features a manual override switch that can be used to keep lights off while an area is occupied, which may be desired in conference rooms and other areas during slide or film presentations. The unit installs in place of a single-pole wall switch and fits in a standard wall box. The unit requires a ground connection. Wall Plate not included with Occupancy Sensors.

Item Description

Product Line: ODS10, Technology: Passive Infrared, Mounting: Wall Switch, Device Type: Occupancy Sensor, Coverage (Sq.Ft.): 2100 Sq. Ft., Pattern: 180°, Color: Ivory, Warranty: 5-Year Limited

Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Motion and Occupancy Detectors
Product Number ODS10-IDI
Product Name Wall Switch Occupancy Sensor
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Motion Detector / Presence Sensor -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2798591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 22.97 ft (70 dm)
Mounting Wall Mount; Wall
View Details
Type 18.41 - PIR movement detectors 10A - 184182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details