Leviton Manufacturing Ceiling Mount Occupancy Sensor ODC0S-I2W

Description
Brand Features Leviton’s self-contained passive infrared ceiling occupancy sensor is the cost-effective choice for commercial and institutional installations, where installation of the recessed ceiling unit is difficult, inconvenient or costly. Available in 120V, 220V and 277V versions, the ODC0S-I is ideal for storage areas, small bathrooms, copy rooms, mop/sink closets or small spaces without wall switches. The self-contained ceiling sensor does not require an external control unit for power or switching the load on and off. Item Description 1000W INC 500VA FL, 220 Volt AC 50Hz, PIR, 360 Degree, 530 Sq. Ft. Coverage, Ceiling Mount Self-Contained Occupancy Sensor, Commercial Grade - White. Control Specifications Adjustment: Manual Manual Time Adjustment: 20s-15m Electrical Specifications Input Voltage: 220 Volt AC 50Hz Load Rating: 1000W INC 500VA FL Material Specifications Color: White Mechanical Specifications Sensor Technology: Passive Infrared Pattern Degrees: 360 Coverage Range Sq. Ft.: 530 Photo Cell: Ambient Override ON Feature: Self-Contained Product Features Sensor Type: PIR Adjustment: Manual Sensor Technology: Passive Infrared Pattern Degrees: 360 Coverage Range Sq. Ft.: 530 Manual Time Adjustment: 20s-15m Load Rating: 1000W INC 500VA FL Input Voltage: 220 Volt AC 50Hz Photo Cell: Ambient Override ON Feature: Self-Contained Color: White Standards and Certifications: UL/CSA Warranty: 5-Year Limited Code Compliance: California Title 24
Description
Brand Features Leviton’s self-contained passive infrared ceiling occupancy sensor is the cost-effective choice for commercial and institutional installations, where installation of the recessed ceiling unit is difficult, inconvenient or costly. Available in 120V, 220V and 277V versions, the ODC0S-I is ideal for storage areas, small bathrooms, copy rooms, mop/sink closets or small spaces without wall switches. The self-contained ceiling sensor does not require an external control unit for power or switching the load on and off. Item Description 1000W INC 500VA FL, 220 Volt AC 50Hz, PIR, 360 Degree, 530 Sq. Ft. Coverage, Ceiling Mount Self-Contained Occupancy Sensor, Commercial Grade - White. Control Specifications Adjustment: Manual Manual Time Adjustment: 20s-15m Electrical Specifications Input Voltage: 220 Volt AC 50Hz Load Rating: 1000W INC 500VA FL Material Specifications Color: White Mechanical Specifications Sensor Technology: Passive Infrared Pattern Degrees: 360 Coverage Range Sq. Ft.: 530 Photo Cell: Ambient Override ON Feature: Self-Contained Product Features Sensor Type: PIR Adjustment: Manual Sensor Technology: Passive Infrared Pattern Degrees: 360 Coverage Range Sq. Ft.: 530 Manual Time Adjustment: 20s-15m Load Rating: 1000W INC 500VA FL Input Voltage: 220 Volt AC 50Hz Photo Cell: Ambient Override ON Feature: Self-Contained Color: White Standards and Certifications: UL/CSA Warranty: 5-Year Limited Code Compliance: California Title 24

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Occupancy Sensor - ODC0S-I2W - Leviton Manufacturing
Melville, NY, USA
Ceiling Mount Occupancy Sensor
ODC0S-I2W
Ceiling Mount Occupancy Sensor ODC0S-I2W
Brand Features Leviton’s self-contained passive infrared ceiling occupancy sensor is the cost-effective choice for commercial and institutional installations, where installation of the recessed ceiling unit is difficult, inconvenient or costly. Available in 120V, 220V and 277V versions, the ODC0S-I is ideal for storage areas, small bathrooms, copy rooms, mop/sink closets or small spaces without wall switches. The self-contained ceiling sensor does not require an external control unit for power or switching the load on and off. Item Description 1000W INC 500VA FL, 220 Volt AC 50Hz, PIR, 360 Degree, 530 Sq. Ft. Coverage, Ceiling Mount Self-Contained Occupancy Sensor, Commercial Grade - White. Control Specifications Adjustment: Manual Manual Time Adjustment: 20s-15m Electrical Specifications Input Voltage: 220 Volt AC 50Hz Load Rating: 1000W INC 500VA FL Material Specifications Color: White Mechanical Specifications Sensor Technology: Passive Infrared Pattern Degrees: 360 Coverage Range Sq. Ft.: 530 Photo Cell: Ambient Override ON Feature: Self-Contained Product Features Sensor Type: PIR Adjustment: Manual Sensor Technology: Passive Infrared Pattern Degrees: 360 Coverage Range Sq. Ft.: 530 Manual Time Adjustment: 20s-15m Load Rating: 1000W INC 500VA FL Input Voltage: 220 Volt AC 50Hz Photo Cell: Ambient Override ON Feature: Self-Contained Color: White Standards and Certifications: UL/CSA Warranty: 5-Year Limited Code Compliance: California Title 24

Brand Features

Leviton’s self-contained passive infrared ceiling occupancy sensor is the cost-effective choice for commercial and institutional installations, where installation of the recessed ceiling unit is difficult, inconvenient or costly. Available in 120V, 220V and 277V versions, the ODC0S-I is ideal for storage areas, small bathrooms, copy rooms, mop/sink closets or small spaces without wall switches. The self-contained ceiling sensor does not require an external control unit for power or switching the load on and off.

Item Description

1000W INC 500VA FL, 220 Volt AC 50Hz, PIR, 360 Degree, 530 Sq. Ft. Coverage, Ceiling Mount Self-Contained Occupancy Sensor, Commercial Grade - White.

Control Specifications
Adjustment: Manual
Manual Time Adjustment: 20s-15m
Electrical Specifications Input Voltage: 220 Volt AC 50Hz
Load Rating: 1000W INC 500VA FL
Material Specifications
Color: White
Mechanical Specifications Sensor Technology: Passive Infrared
Pattern Degrees: 360
Coverage Range Sq. Ft.: 530
Photo Cell: Ambient Override ON
Feature: Self-Contained
Product Features Sensor Type: PIR
Adjustment: Manual
Sensor Technology: Passive Infrared
Pattern Degrees: 360
Coverage Range Sq. Ft.: 530
Manual Time Adjustment: 20s-15m
Load Rating: 1000W INC 500VA FL
Input Voltage: 220 Volt AC 50Hz
Photo Cell: Ambient Override ON
Feature: Self-Contained
Color: White
Standards and Certifications: UL/CSA
Warranty: 5-Year Limited
Code Compliance: California Title 24

Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Motion and Occupancy Detectors
Product Number ODC0S-I2W
Product Name Ceiling Mount Occupancy Sensor
Type Passive Infrared, PIRs; Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7962043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
Detection Range 52.49 ft (160 dm)
Mounting Ceiling Mount; Ceiling
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.51 - PIR movement and presence detectors 10A - 185182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details