Leviton Manufacturing AC Motor Starting Switch N3302

Description
30 Amp, 600 Volt, Toggle In Type 3R Enclosure Double-Pole AC Motor Starting Switch, Industrial Grade, Grounded To Enclosure, Side Wired, - Gray Grounding: Grounded To Enclosure Feature: In Type 3R Enclosure Amperage: 30 Amp Voltage: 600 Volt HP Rating: 3HP-120V 7-1/2HP-240V 15HP-480V 20HP-600V Termination: Side Actuator Material: Valox Body Material: Rynite Strap Material: Nickel-Plated Brass Color: Gray Standards and Certifications: UL/cUL Warranty: 10 Year Limited
Description
30 Amp, 600 Volt, Toggle In Type 3R Enclosure Double-Pole AC Motor Starting Switch, Industrial Grade, Grounded To Enclosure, Side Wired, - Gray Grounding: Grounded To Enclosure Feature: In Type 3R Enclosure Amperage: 30 Amp Voltage: 600 Volt HP Rating: 3HP-120V 7-1/2HP-240V 15HP-480V 20HP-600V Termination: Side Actuator Material: Valox Body Material: Rynite Strap Material: Nickel-Plated Brass Color: Gray Standards and Certifications: UL/cUL Warranty: 10 Year Limited

Suppliers

Company
Product
Description
Supplier Links
AC Motor Starting Switch - N3302 - Leviton Manufacturing
Melville, NY, USA
AC Motor Starting Switch
N3302
AC Motor Starting Switch N3302
30 Amp, 600 Volt, Toggle In Type 3R Enclosure Double-Pole AC Motor Starting Switch, Industrial Grade, Grounded To Enclosure, Side Wired, - Gray Grounding: Grounded To Enclosure Feature: In Type 3R Enclosure Amperage: 30 Amp Voltage: 600 Volt HP Rating: 3HP-120V 7-1/2HP-240V 15HP-480V 20HP-600V Termination: Side Actuator Material: Valox Body Material: Rynite Strap Material: Nickel-Plated Brass Color: Gray Standards and Certifications: UL/cUL Warranty: 10 Year Limited

30 Amp, 600 Volt, Toggle In Type 3R Enclosure Double-Pole AC Motor Starting Switch, Industrial Grade, Grounded To Enclosure, Side Wired, - Gray

Grounding:Grounded To Enclosure
Feature:In Type 3R Enclosure
Amperage:30 Amp
Voltage:600 Volt
HP Rating:3HP-120V 7-1/2HP-240V 15HP-480V 20HP-600V
Termination:Side
Actuator Material:Valox
Body Material:Rynite
Strap Material:Nickel-Plated Brass
Color:Gray
Standards and Certifications:UL/cUL
Warranty:10 Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Toggle Switches
Product Number N3302
Product Name AC Motor Starting Switch
Switch Type Toggle
Toggle Actuator Twist Knob Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 2 Pole
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1825136-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Man Starting Sw,Toggle Lever,Dc,Nema 0 - 609DT-AAZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details