Leviton Manufacturing AC Motor Starting Switch N1302

Description
30 Amp, 600 Volt, Toggle In Type 1 Enclosure Double-Pole AC Motor Starting Switch, Industrial Grade, Grounded To Enclosure, Back & Side Wired - GRAY Grounding: Grounded To Enclosure Feature: In Type 1 Enclosure Amperage: 30 Amp Voltage: 600 Volt HP Rating: 2HP-120V 5HP-240V 10HP-480V 15HP-600V Termination: Back & Side Actuator Material: Valox Body Material: Rynite Strap Material: Nickel-Plated Brass Color: Gray Standards and Certifications: UL/cUL Warranty: 10 Year Limited
Description
30 Amp, 600 Volt, Toggle In Type 1 Enclosure Double-Pole AC Motor Starting Switch, Industrial Grade, Grounded To Enclosure, Back & Side Wired - GRAY Grounding: Grounded To Enclosure Feature: In Type 1 Enclosure Amperage: 30 Amp Voltage: 600 Volt HP Rating: 2HP-120V 5HP-240V 10HP-480V 15HP-600V Termination: Back & Side Actuator Material: Valox Body Material: Rynite Strap Material: Nickel-Plated Brass Color: Gray Standards and Certifications: UL/cUL Warranty: 10 Year Limited

Suppliers

Company
Product
Description
Supplier Links
AC Motor Starting Switch - N1302 - Leviton Manufacturing
Melville, NY, USA
AC Motor Starting Switch
N1302
AC Motor Starting Switch N1302
30 Amp, 600 Volt, Toggle In Type 1 Enclosure Double-Pole AC Motor Starting Switch, Industrial Grade, Grounded To Enclosure, Back & Side Wired - GRAY Grounding: Grounded To Enclosure Feature: In Type 1 Enclosure Amperage: 30 Amp Voltage: 600 Volt HP Rating: 2HP-120V 5HP-240V 10HP-480V 15HP-600V Termination: Back & Side Actuator Material: Valox Body Material: Rynite Strap Material: Nickel-Plated Brass Color: Gray Standards and Certifications: UL/cUL Warranty: 10 Year Limited

30 Amp, 600 Volt, Toggle In Type 1 Enclosure Double-Pole AC Motor Starting Switch, Industrial Grade, Grounded To Enclosure, Back & Side Wired - GRAY

Grounding:Grounded To Enclosure
Feature:In Type 1 Enclosure
Amperage:30 Amp
Voltage:600 Volt
HP Rating:2HP-120V 5HP-240V 10HP-480V 15HP-600V
Termination:Back & Side
Actuator Material:Valox
Body Material:Rynite
Strap Material:Nickel-Plated Brass
Color:Gray
Standards and Certifications:UL/cUL
Warranty:10 Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Toggle Switches
Product Number N1302
Product Name AC Motor Starting Switch
Switch Type Toggle
Toggle Actuator Flat Rectangular Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 2 Pole
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1520120-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
2 suppliers
Toggle Switch - 158964817 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details