60 Amp, 600 Volt, Toggle Three-Pole AC Motor Starting Switch, Industrial Grade, Non-Grounding, Back Wired, - Black
| Leviton Manufacturing | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | MS603-BW |
| Product Name | AC Motor Starting Switch |
| Switch Type | Toggle |
| Toggle Actuator | Flat Rectangular Handle |
| Switch Function | Maintained |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | 3 Pole |