40 Amp, 600 VAC, 3-Pole, Non-Fused Manual Motor Starter, Suitable as Motor Disconnect, Type 4X Thermoplastic Enclosure, IP67-Watertight
| Leviton Manufacturing | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | MS4X-403 |
| Product Name | AC Motor Starting Switch |
| Switch Type | Toggle |
| Toggle Actuator | Twist Knob Handle |
| Switch Function | Maintained |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | 3 Pole |