Leviton Manufacturing AC Motor Starting Switch MS402

Description
40 Amp, 600 Volt, Toggle Double-Pole AC Motor Starting Switch, Industrial Grade, Non-Grounding, Side Wired, - Black Grounding: Non-Grounding Amperage: 40 Amp Voltage: 600 Volt HP Rating: 2HP-120V 5HP-240V 10HP-480V 15HP-600V Termination: Side Actuator Material: Valox Body Material: Rynite Strap Material: Nickel-Plated Brass Color: Black Standards and Certifications: UL/cUL Warranty: 10 Year Limited
Description
40 Amp, 600 Volt, Toggle Double-Pole AC Motor Starting Switch, Industrial Grade, Non-Grounding, Side Wired, - Black Grounding: Non-Grounding Amperage: 40 Amp Voltage: 600 Volt HP Rating: 2HP-120V 5HP-240V 10HP-480V 15HP-600V Termination: Side Actuator Material: Valox Body Material: Rynite Strap Material: Nickel-Plated Brass Color: Black Standards and Certifications: UL/cUL Warranty: 10 Year Limited

Suppliers

Company
Product
Description
Supplier Links
AC Motor Starting Switch - MS402 - Leviton Manufacturing
Melville, NY, USA
AC Motor Starting Switch
MS402
AC Motor Starting Switch MS402
40 Amp, 600 Volt, Toggle Double-Pole AC Motor Starting Switch, Industrial Grade, Non-Grounding, Side Wired, - Black Grounding: Non-Grounding Amperage: 40 Amp Voltage: 600 Volt HP Rating: 2HP-120V 5HP-240V 10HP-480V 15HP-600V Termination: Side Actuator Material: Valox Body Material: Rynite Strap Material: Nickel-Plated Brass Color: Black Standards and Certifications: UL/cUL Warranty: 10 Year Limited

40 Amp, 600 Volt, Toggle Double-Pole AC Motor Starting Switch, Industrial Grade, Non-Grounding, Side Wired, - Black

Grounding:Non-Grounding
Amperage:40 Amp
Voltage:600 Volt
HP Rating:2HP-120V 5HP-240V 10HP-480V 15HP-600V
Termination:Side
Actuator Material:Valox
Body Material:Rynite
Strap Material:Nickel-Plated Brass
Color:Black
Standards and Certifications:UL/cUL
Warranty:10 Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Toggle Switches
Product Number MS402
Product Name AC Motor Starting Switch
Switch Type Toggle
Toggle Actuator Flat Rectangular Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 2 Pole
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2-1825138-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
MANUAL STARTING SWITCH, TOGGLE TYPE - 600-TCX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details