Leviton Manufacturing AC Motor Starting Switch MS302

Description
Grounding: Non-Grounding Amperage: 30 Amp Voltage: 600 Volt HP Rating: 2HP-120V 5HP-240V 10HP-480V 15HP-600V Termination: Side Actuator Material: Valox Body Material: Rynite Strap Material: Nickel-Plated Brass Color: Black Standards and Certifications: UL/cUL Warranty: 10 Year Limited Features and Benefits All molded parts are thermoplastic to resist impacts, chemicals, temperature, tracking and arcing Positive-contact design enchances fast-make/slow-break Silver-alloy contacts for maximum conductivity and service life Back and side wire terminals accept up to #10 AWG solid copper wire. For stranded #8 AWG wire, remove terminal clamp and use ring terminal Oversized #10 triple-combination terminal screws are vibration resistant Insulating barrier between terminals provide isolation from each phase Nickel-plated brass mounting yoke for superior corrosion resistance Large toggle provides positive actuation, even with gloved hand Backed by a Limited Ten-Year Warranty
Description
Grounding: Non-Grounding Amperage: 30 Amp Voltage: 600 Volt HP Rating: 2HP-120V 5HP-240V 10HP-480V 15HP-600V Termination: Side Actuator Material: Valox Body Material: Rynite Strap Material: Nickel-Plated Brass Color: Black Standards and Certifications: UL/cUL Warranty: 10 Year Limited Features and Benefits All molded parts are thermoplastic to resist impacts, chemicals, temperature, tracking and arcing Positive-contact design enchances fast-make/slow-break Silver-alloy contacts for maximum conductivity and service life Back and side wire terminals accept up to #10 AWG solid copper wire. For stranded #8 AWG wire, remove terminal clamp and use ring terminal Oversized #10 triple-combination terminal screws are vibration resistant Insulating barrier between terminals provide isolation from each phase Nickel-plated brass mounting yoke for superior corrosion resistance Large toggle provides positive actuation, even with gloved hand Backed by a Limited Ten-Year Warranty

Suppliers

Company
Product
Description
Supplier Links
AC Motor Starting Switch - MS302 - Leviton Manufacturing
Melville, NY, USA
AC Motor Starting Switch
MS302
AC Motor Starting Switch MS302
Grounding: Non-Grounding Amperage: 30 Amp Voltage: 600 Volt HP Rating: 2HP-120V 5HP-240V 10HP-480V 15HP-600V Termination: Side Actuator Material: Valox Body Material: Rynite Strap Material: Nickel-Plated Brass Color: Black Standards and Certifications: UL/cUL Warranty: 10 Year Limited Features and Benefits All molded parts are thermoplastic to resist impacts, chemicals, temperature, tracking and arcing Positive-contact design enchances fast-make/slow-break Silver-alloy contacts for maximum conductivity and service life Back and side wire terminals accept up to #10 AWG solid copper wire. For stranded #8 AWG wire, remove terminal clamp and use ring terminal Oversized #10 triple-combination terminal screws are vibration resistant Insulating barrier between terminals provide isolation from each phase Nickel-plated brass mounting yoke for superior corrosion resistance Large toggle provides positive actuation, even with gloved hand Backed by a Limited Ten-Year Warranty
Grounding:Non-Grounding
Amperage:30 Amp
Voltage:600 Volt
HP Rating:2HP-120V 5HP-240V 10HP-480V 15HP-600V
Termination:Side
Actuator Material:Valox
Body Material:Rynite
Strap Material:Nickel-Plated Brass
Color:Black
Standards and Certifications:UL/cUL
Warranty:10 Year Limited

Features and Benefits

  • All molded parts are thermoplastic to resist impacts, chemicals, temperature, tracking and arcing
  • Positive-contact design enchances fast-make/slow-break
  • Silver-alloy contacts for maximum conductivity and service life
  • Back and side wire terminals accept up to #10 AWG solid copper wire. For stranded #8 AWG wire, remove terminal clamp and use ring terminal
  • Oversized #10 triple-combination terminal screws are vibration resistant
  • Insulating barrier between terminals provide isolation from each phase
  • Nickel-plated brass mounting yoke for superior corrosion resistance
  • Large toggle provides positive actuation, even with gloved hand
  • Backed by a Limited Ten-Year Warranty
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Toggle Switches
Product Number MS302
Product Name AC Motor Starting Switch
Switch Type Toggle
Toggle Actuator Flat Rectangular Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 2 Pole
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Self-Grounding Toggle Switch, Commercial Grade - 1011S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2493903-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None (On)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TEX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details