Leviton Manufacturing AC Motor Starting Switch MS302-S

Description
30 Amp, 600 Volt, Toggle Short Toggle Double-Pole AC Motor Starting Switch, Industrial Grade, Non-Grounding, Side Wired, - Black Grounding: Non-Grounding Feature: Short Toggle Amperage: 30 Amp Voltage: 600 Volt HP Rating: 2HP-120V 5HP-240V 10HP-480V 15HP-600V Termination: Side Actuator Material: Valox Body Material: Rynite Strap Material: Nickel-Plated Brass Color: Black Standards and Certifications: UL/cUL Warranty: 10 Year Limited
Description
30 Amp, 600 Volt, Toggle Short Toggle Double-Pole AC Motor Starting Switch, Industrial Grade, Non-Grounding, Side Wired, - Black Grounding: Non-Grounding Feature: Short Toggle Amperage: 30 Amp Voltage: 600 Volt HP Rating: 2HP-120V 5HP-240V 10HP-480V 15HP-600V Termination: Side Actuator Material: Valox Body Material: Rynite Strap Material: Nickel-Plated Brass Color: Black Standards and Certifications: UL/cUL Warranty: 10 Year Limited

Suppliers

Company
Product
Description
Supplier Links
AC Motor Starting Switch - MS302-S - Leviton Manufacturing
Melville, NY, USA
AC Motor Starting Switch
MS302-S
AC Motor Starting Switch MS302-S
30 Amp, 600 Volt, Toggle Short Toggle Double-Pole AC Motor Starting Switch, Industrial Grade, Non-Grounding, Side Wired, - Black Grounding: Non-Grounding Feature: Short Toggle Amperage: 30 Amp Voltage: 600 Volt HP Rating: 2HP-120V 5HP-240V 10HP-480V 15HP-600V Termination: Side Actuator Material: Valox Body Material: Rynite Strap Material: Nickel-Plated Brass Color: Black Standards and Certifications: UL/cUL Warranty: 10 Year Limited

30 Amp, 600 Volt, Toggle Short Toggle Double-Pole AC Motor Starting Switch, Industrial Grade, Non-Grounding, Side Wired, - Black

Grounding:Non-Grounding
Feature:Short Toggle
Amperage:30 Amp
Voltage:600 Volt
HP Rating:2HP-120V 5HP-240V 10HP-480V 15HP-600V
Termination:Side
Actuator Material:Valox
Body Material:Rynite
Strap Material:Nickel-Plated Brass
Color:Black
Standards and Certifications:UL/cUL
Warranty:10 Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Toggle Switches
Product Number MS302-S
Product Name AC Motor Starting Switch
Switch Type Toggle
Toggle Actuator Short Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 2 Pole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details