LEVITON MANUFACTURING
LDS30-AX -- LEVITON LDS30-AX 30 AMP NON-FUSED POWERSWITCH DISCONNECT SWITCH, 600VAC, NON-METALLIC ENCLOSURE
Leviton Manufacturing
Leviton LDS30-AX 30 Amp Non-Fused PowerSwitch Disconnect Switch, 600VAC, Non-Metallic Enclosure
LDS30-AX
Description
Leviton LDS30-AX 30 Amp Non-Fused PowerSwitch Disconnect Switch
Manufacturer: Leviton
Category: Battery Disconnects
Non-metallic enclosure, PBT enclosure resists impact, abuse, and corrosion
Watertight, dust-tight, submersible, and suitable for high pressure, high temperature washdown
UV Resistance: Exposed materials are UV stabilized
Operating Temperature: -40°F (-40°C) to 167°F (75°C)
Request a Quote
Email Supplier
Description
Leviton LDS30-AX 30 Amp Non-Fused PowerSwitch Disconnect Switch
Manufacturer: Leviton
Category: Battery Disconnects
Non-metallic enclosure, PBT enclosure resists impact, abuse, and corrosion
Watertight, dust-tight, submersible, and suitable for high pressure, high temperature washdown
UV Resistance: Exposed materials are UV stabilized
Operating Temperature: -40°F (-40°C) to 167°F (75°C)
Request a Quote
Email Supplier
Suppliers
Leviton LDS30-AX 30 Amp Non-Fused PowerSwitch Disconnect Switch, 600VAC, Non-Metallic Enclosure
10130
Leviton LDS30-AX 30 Amp Non-Fused PowerSwitch Disconnect Switch
Manufacturer: Leviton
Category: Battery Disconnects
Non-metallic enclosure, PBT enclosure resists impact, abuse, and corrosion
Watertight, dust-tight, submersible, and suitable for high pressure, high temperature washdown
UV Resistance: Exposed materials are UV stabilized
Operating Temperature: -40°F (-40°C) to 167°F (75°C)
- Leviton LDS30-AX 30 Amp Non-Fused PowerSwitch Disconnect Switch
- Manufacturer: Leviton
- Category: Battery Disconnects
- Non-metallic enclosure, PBT enclosure resists impact, abuse, and corrosion
- Watertight, dust-tight, submersible, and suitable for high pressure, high temperature washdown
- UV Resistance: Exposed materials are UV stabilized
- Operating Temperature: -40°F (-40°C) to 167°F (75°C)
Supplier's Site
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
10130 |
|
Product Name
|
Leviton LDS30-AX 30 Amp Non-Fused PowerSwitch Disconnect Switch, 600VAC, Non-Metallic Enclosure |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
200 amps
Operating Voltage
32 volts
Poles
2P
View Details
Current Rating
80 amps
Operating Voltage
600 volts
Horsepower Rating
30 HP
View Details
Type
Fusible
Current Rating
160 to 1600 amps
Operating Voltage
690 to 1200 volts
View Details