Leviton Manufacturing Wall Switch Occupancy Sensor IPP15-CLI

Description
Item Description Manual-On Occupancy Sensor, 1800W@120VAC INC, 1800VA@120 VAC FL, 1/2 HP, 60Hz, for single pole or 3-way applications when used with IPP0R or VZ0SR, 180 Degree, 900 Sq. Ft. Coverage, Decora® Passive Infrared Wall Switch - Ivory, California Title 24 2005 Compliant. Cheetah enabled Electrical Specifications Filtering: Radio Frequency Interference Filtering Preset: Electronic Construction: Printed Solid-State Circuit Board Environmental Specifications Flammability: UL94V-2 Operating Temperature: Indoor Use Only Mechanical Specifications Size: Fits single and multi-gang NEMA wall boxes Heat Sink: Wide Mount Aluminum Fins Back Body: Unbreakable ABS Product Features Product Family: CHEETAH Color: Ivory Standards and Certifications NEMA: WD-6 ANSI: C-73 CSA C22.2: No. 184.1
Description
Item Description Manual-On Occupancy Sensor, 1800W@120VAC INC, 1800VA@120 VAC FL, 1/2 HP, 60Hz, for single pole or 3-way applications when used with IPP0R or VZ0SR, 180 Degree, 900 Sq. Ft. Coverage, Decora® Passive Infrared Wall Switch - Ivory, California Title 24 2005 Compliant. Cheetah enabled Electrical Specifications Filtering: Radio Frequency Interference Filtering Preset: Electronic Construction: Printed Solid-State Circuit Board Environmental Specifications Flammability: UL94V-2 Operating Temperature: Indoor Use Only Mechanical Specifications Size: Fits single and multi-gang NEMA wall boxes Heat Sink: Wide Mount Aluminum Fins Back Body: Unbreakable ABS Product Features Product Family: CHEETAH Color: Ivory Standards and Certifications NEMA: WD-6 ANSI: C-73 CSA C22.2: No. 184.1

Suppliers

Company
Product
Description
Supplier Links
Wall Switch Occupancy Sensor - IPP15-CLI - Leviton Manufacturing
Melville, NY, USA
Wall Switch Occupancy Sensor
IPP15-CLI
Wall Switch Occupancy Sensor IPP15-CLI
Item Description Manual-On Occupancy Sensor, 1800W@120VAC INC, 1800VA@120 VAC FL, 1/2 HP, 60Hz, for single pole or 3-way applications when used with IPP0R or VZ0SR, 180 Degree, 900 Sq. Ft. Coverage, Decora® Passive Infrared Wall Switch - Ivory, California Title 24 2005 Compliant. Cheetah enabled Electrical Specifications Filtering: Radio Frequency Interference Filtering Preset: Electronic Construction: Printed Solid-State Circuit Board Environmental Specifications Flammability: UL94V-2 Operating Temperature: Indoor Use Only Mechanical Specifications Size: Fits single and multi-gang NEMA wall boxes Heat Sink: Wide Mount Aluminum Fins Back Body: Unbreakable ABS Product Features Product Family: CHEETAH Color: Ivory Standards and Certifications NEMA: WD-6 ANSI: C-73 CSA C22.2: No. 184.1

Item Description

Manual-On Occupancy Sensor, 1800W@120VAC INC, 1800VA@120 VAC FL, 1/2 HP, 60Hz, for single pole or 3-way applications when used with IPP0R or VZ0SR, 180 Degree, 900 Sq. Ft. Coverage, Decora® Passive Infrared Wall Switch - Ivory, California Title 24 2005 Compliant. Cheetah enabled

Electrical Specifications

  • Filtering: Radio Frequency Interference Filtering
  • Preset: Electronic
  • Construction: Printed Solid-State Circuit Board

Environmental Specifications

  • Flammability: UL94V-2
  • Operating Temperature: Indoor Use Only

Mechanical Specifications

  • Size: Fits single and multi-gang NEMA wall boxes
  • Heat Sink: Wide Mount Aluminum Fins
  • Back Body: Unbreakable ABS

Product Features

  • Product Family: CHEETAH
  • Color: Ivory

Standards and Certifications

  • NEMA: WD-6
  • ANSI: C-73
  • CSA C22.2: No. 184.1
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Motion and Occupancy Detectors
Product Number IPP15-CLI
Product Name Wall Switch Occupancy Sensor
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 2794635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Motion Detector
Mounting Wireless
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.31 - PIR movement detectors 10A - 183182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details