Leviton Manufacturing Wall Switch Occupancy Sensor IPP15-1LI

Description
Brand Features Leviton offers many products that will help lower electrical costs and add convenience to everyday living. Leviton's Decora Manual-On Occupancy Sensor Switch complies with California Title 24 by requiring the user to manually turn the lights ON but will automatically turn the lights OFF when a space is unoccupied. It ensures that lights are not left ON unnecessarily for hours at a time. It uses "passive infrared technology" in order to detect human presence in a room, and respond to the infrared heat people naturally emit to monitor a specific area. When this "heat" is sensed, the lights will stay ON in the room, and then turn the lights OFF, when the space is vacated or are unoccupied. Compatible with Decora screwless snap-on wallplates (sold separately). Item Description Manual-On Occupancy Sensor 1800W@120VAC INC, 1800VA@120 VAC FL, 1/2 HP, 60Hz, for single pole or 3-way applications when used with IPP0R or VZ0SR, , 180 Degree, 900 Sq. Ft. Coverage, Decora® Passive Infrared Wall Switch- Ivory, California Title 24 2005 Compliant Product Features Switch Type: Single-Pole & 3-Way Manual ON Adjustment: Manual Sensor Technology: Passive Infrared Pattern Degrees: 180 Coverage Range Sq. Ft.: 900 Time Adjustment: 30s-30m Load Rating: 1800W@120V INC 1800VA FL Voltage: 120 Volt AC 60Hz Neutral: Required Color: Ivory Standards and Certifications: UL/CSA Warranty: 5-Year Limited Code Compliance: California Title 24 2005
Description
Brand Features Leviton offers many products that will help lower electrical costs and add convenience to everyday living. Leviton's Decora Manual-On Occupancy Sensor Switch complies with California Title 24 by requiring the user to manually turn the lights ON but will automatically turn the lights OFF when a space is unoccupied. It ensures that lights are not left ON unnecessarily for hours at a time. It uses "passive infrared technology" in order to detect human presence in a room, and respond to the infrared heat people naturally emit to monitor a specific area. When this "heat" is sensed, the lights will stay ON in the room, and then turn the lights OFF, when the space is vacated or are unoccupied. Compatible with Decora screwless snap-on wallplates (sold separately). Item Description Manual-On Occupancy Sensor 1800W@120VAC INC, 1800VA@120 VAC FL, 1/2 HP, 60Hz, for single pole or 3-way applications when used with IPP0R or VZ0SR, , 180 Degree, 900 Sq. Ft. Coverage, Decora® Passive Infrared Wall Switch- Ivory, California Title 24 2005 Compliant Product Features Switch Type: Single-Pole & 3-Way Manual ON Adjustment: Manual Sensor Technology: Passive Infrared Pattern Degrees: 180 Coverage Range Sq. Ft.: 900 Time Adjustment: 30s-30m Load Rating: 1800W@120V INC 1800VA FL Voltage: 120 Volt AC 60Hz Neutral: Required Color: Ivory Standards and Certifications: UL/CSA Warranty: 5-Year Limited Code Compliance: California Title 24 2005

Suppliers

Company
Product
Description
Supplier Links
Wall Switch Occupancy Sensor - IPP15-1LI - Leviton Manufacturing
Melville, NY, USA
Wall Switch Occupancy Sensor
IPP15-1LI
Wall Switch Occupancy Sensor IPP15-1LI
Brand Features Leviton offers many products that will help lower electrical costs and add convenience to everyday living. Leviton's Decora Manual-On Occupancy Sensor Switch complies with California Title 24 by requiring the user to manually turn the lights ON but will automatically turn the lights OFF when a space is unoccupied. It ensures that lights are not left ON unnecessarily for hours at a time. It uses "passive infrared technology" in order to detect human presence in a room, and respond to the infrared heat people naturally emit to monitor a specific area. When this "heat" is sensed, the lights will stay ON in the room, and then turn the lights OFF, when the space is vacated or are unoccupied. Compatible with Decora screwless snap-on wallplates (sold separately). Item Description Manual-On Occupancy Sensor 1800W@120VAC INC, 1800VA@120 VAC FL, 1/2 HP, 60Hz, for single pole or 3-way applications when used with IPP0R or VZ0SR, , 180 Degree, 900 Sq. Ft. Coverage, Decora® Passive Infrared Wall Switch- Ivory, California Title 24 2005 Compliant Product Features Switch Type: Single-Pole & 3-Way Manual ON Adjustment: Manual Sensor Technology: Passive Infrared Pattern Degrees: 180 Coverage Range Sq. Ft.: 900 Time Adjustment: 30s-30m Load Rating: 1800W@120V INC 1800VA FL Voltage: 120 Volt AC 60Hz Neutral: Required Color: Ivory Standards and Certifications: UL/CSA Warranty: 5-Year Limited Code Compliance: California Title 24 2005

Brand Features

Leviton offers many products that will help lower electrical costs and add convenience to everyday living. Leviton's Decora Manual-On Occupancy Sensor Switch complies with California Title 24 by requiring the user to manually turn the lights ON but will automatically turn the lights OFF when a space is unoccupied. It ensures that lights are not left ON unnecessarily for hours at a time. It uses "passive infrared technology" in order to detect human presence in a room, and respond to the infrared heat people naturally emit to monitor a specific area. When this "heat" is sensed, the lights will stay ON in the room, and then turn the lights OFF, when the space is vacated or are unoccupied. Compatible with Decora screwless snap-on wallplates (sold separately).

Item Description

Manual-On Occupancy Sensor 1800W@120VAC INC, 1800VA@120 VAC FL, 1/2 HP, 60Hz, for single pole or 3-way applications when used with IPP0R or VZ0SR, , 180 Degree, 900 Sq. Ft. Coverage, Decora® Passive Infrared Wall Switch- Ivory, California Title 24 2005 Compliant

Product Features

  • Switch Type: Single-Pole & 3-Way Manual ON
  • Adjustment: Manual
  • Sensor Technology: Passive Infrared
  • Pattern Degrees: 180
  • Coverage Range Sq. Ft.: 900
  • Time Adjustment: 30s-30m
  • Load Rating: 1800W@120V INC 1800VA FL
  • Voltage: 120 Volt AC 60Hz
  • Neutral: Required
  • Color: Ivory
  • Standards and Certifications: UL/CSA
  • Warranty: 5-Year Limited
  • Code Compliance: California Title 24 2005
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Motion and Occupancy Detectors
Product Number IPP15-1LI
Product Name Wall Switch Occupancy Sensor
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.21 - PIR movement detectors 10A - 182182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 7918260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Detection Range 39.37 ft (120 dm)
Mounting Wall Mount; Wall
View Details