Leviton Manufacturing Wall Switch Occupancy Sensor IPP15-1LE

Description
Brand Features Leviton offers many products that will help lower electrical costs and add convenience to everyday living. By simply replacing standard switches with occupancy sensors reduces energy consumption and extends bulb life. Leviton's Decora Manual-On Occupancy Sensor Switch complies with California Title 24 by requiring the user to manually turn the lights ON but will automatically turn the lights OFF when a space is unoccupied. It ensures that lights are not left ON unnecessarily for hours at a time. It uses "passive infrared technology" in order to detect human presence in a room, and respond to the infrared heat people naturally emit to monitor a specific area. When this "heat" is sensed, the lights will stay ON in the room, and then turn the lights OFF, when the space is vacated or are unoccupied. Compatible with Decora screwless snap-on wallplates (sold separately). Item Description Manual-On Occupancy Sensor 1800W@120VAC INC, 1800VA@120 VAC FL, 1/2 HP, 60Hz, for single pole or 3-way applications when used with IPP0R or VZ0SR, , 180 Degree, 900 Sq. Ft. Coverage, Decora® Passive Infrared Wall Switch- Black, California Title 24 2005 Compliant
Description
Brand Features Leviton offers many products that will help lower electrical costs and add convenience to everyday living. By simply replacing standard switches with occupancy sensors reduces energy consumption and extends bulb life. Leviton's Decora Manual-On Occupancy Sensor Switch complies with California Title 24 by requiring the user to manually turn the lights ON but will automatically turn the lights OFF when a space is unoccupied. It ensures that lights are not left ON unnecessarily for hours at a time. It uses "passive infrared technology" in order to detect human presence in a room, and respond to the infrared heat people naturally emit to monitor a specific area. When this "heat" is sensed, the lights will stay ON in the room, and then turn the lights OFF, when the space is vacated or are unoccupied. Compatible with Decora screwless snap-on wallplates (sold separately). Item Description Manual-On Occupancy Sensor 1800W@120VAC INC, 1800VA@120 VAC FL, 1/2 HP, 60Hz, for single pole or 3-way applications when used with IPP0R or VZ0SR, , 180 Degree, 900 Sq. Ft. Coverage, Decora® Passive Infrared Wall Switch- Black, California Title 24 2005 Compliant

Suppliers

Company
Product
Description
Supplier Links
Wall Switch Occupancy Sensor - IPP15-1LE - Leviton Manufacturing
Melville, NY, USA
Wall Switch Occupancy Sensor
IPP15-1LE
Wall Switch Occupancy Sensor IPP15-1LE
Brand Features Leviton offers many products that will help lower electrical costs and add convenience to everyday living. By simply replacing standard switches with occupancy sensors reduces energy consumption and extends bulb life. Leviton's Decora Manual-On Occupancy Sensor Switch complies with California Title 24 by requiring the user to manually turn the lights ON but will automatically turn the lights OFF when a space is unoccupied. It ensures that lights are not left ON unnecessarily for hours at a time. It uses "passive infrared technology" in order to detect human presence in a room, and respond to the infrared heat people naturally emit to monitor a specific area. When this "heat" is sensed, the lights will stay ON in the room, and then turn the lights OFF, when the space is vacated or are unoccupied. Compatible with Decora screwless snap-on wallplates (sold separately). Item Description Manual-On Occupancy Sensor 1800W@120VAC INC, 1800VA@120 VAC FL, 1/2 HP, 60Hz, for single pole or 3-way applications when used with IPP0R or VZ0SR, , 180 Degree, 900 Sq. Ft. Coverage, Decora® Passive Infrared Wall Switch- Black, California Title 24 2005 Compliant

Brand Features

Leviton offers many products that will help lower electrical costs and add convenience to everyday living. By simply replacing standard switches with occupancy sensors reduces energy consumption and extends bulb life. Leviton's Decora Manual-On Occupancy Sensor Switch complies with California Title 24 by requiring the user to manually turn the lights ON but will automatically turn the lights OFF when a space is unoccupied. It ensures that lights are not left ON unnecessarily for hours at a time. It uses "passive infrared technology" in order to detect human presence in a room, and respond to the infrared heat people naturally emit to monitor a specific area. When this "heat" is sensed, the lights will stay ON in the room, and then turn the lights OFF, when the space is vacated or are unoccupied. Compatible with Decora screwless snap-on wallplates (sold separately).

Item Description

Manual-On Occupancy Sensor 1800W@120VAC INC, 1800VA@120 VAC FL, 1/2 HP, 60Hz, for single pole or 3-way applications when used with IPP0R or VZ0SR, , 180 Degree, 900 Sq. Ft. Coverage, Decora® Passive Infrared Wall Switch- Black, California Title 24 2005 Compliant

Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Motion and Occupancy Detectors
Product Number IPP15-1LE
Product Name Wall Switch Occupancy Sensor
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Motion Detector / Presence Sensor -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
View Details
Type 18.31 - PIR movement detectors 10A - 183182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 7018865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Motion Detector
Mounting Flush
View Details