20 Amp, 120/277 Volt, Toggle 3-Way AC Quiet Switch, Commercial Spec Grade, Grounding, Back & Side Wired, - White
Grounding:
Grounding
Amperage:
20 Amp
Voltage:
120/277 Volt
HP Rating:
1HP-120V 2HP-240V-277V
Max. Amperage:
16 Amp
Termination:
Back & Side
Actuator Material:
Thermoplastic
Body Material:
Thermoplastic
Strap Material:
Steel
Color:
White
Standards and Certifications:
UL/CSA
Warranty:
10 Year Limited
20 Amp, 120/277 Volt, Toggle 3-Way AC Quiet Switch, Commercial Spec Grade, Grounding, Back & Side Wired, - White
| Grounding: | Grounding |
| Amperage: | 20 Amp |
| Voltage: | 120/277 Volt |
| HP Rating: | 1HP-120V 2HP-240V-277V |
| Max. Amperage: | 16 Amp |
| Termination: | Back & Side |
| Actuator Material: | Thermoplastic |
| Body Material: | Thermoplastic |
| Strap Material: | Steel |
| Color: | White |
| Standards and Certifications: | UL/CSA |
| Warranty: | 10 Year Limited |