Leviton Manufacturing Commercial Grade Toggle Switch CSB3-20T

Description
20 Amp, 120/277 Volt, Toggle 3-Way AC Quiet Switch, Commercial Grade, Grounding, Back & Side Wired, - Light Almond Grounding: Grounding Amperage: 20 Amp Voltage: 120/277 Volt HP Rating: 1HP-120V 2HP-240V-277V Max. Amperage: 16 Amp Termination: Back & Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Light Almond Standards and Certifications: UL/CSA Warranty: 10 Year Limited
Description
20 Amp, 120/277 Volt, Toggle 3-Way AC Quiet Switch, Commercial Grade, Grounding, Back & Side Wired, - Light Almond Grounding: Grounding Amperage: 20 Amp Voltage: 120/277 Volt HP Rating: 1HP-120V 2HP-240V-277V Max. Amperage: 16 Amp Termination: Back & Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Light Almond Standards and Certifications: UL/CSA Warranty: 10 Year Limited

Suppliers

Company
Product
Description
Supplier Links
Commercial Grade Toggle Switch - CSB3-20T - Leviton Manufacturing
Melville, NY, USA
Commercial Grade Toggle Switch
CSB3-20T
Commercial Grade Toggle Switch CSB3-20T
20 Amp, 120/277 Volt, Toggle 3-Way AC Quiet Switch, Commercial Grade, Grounding, Back & Side Wired, - Light Almond Grounding: Grounding Amperage: 20 Amp Voltage: 120/277 Volt HP Rating: 1HP-120V 2HP-240V-277V Max. Amperage: 16 Amp Termination: Back & Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Light Almond Standards and Certifications: UL/CSA Warranty: 10 Year Limited

20 Amp, 120/277 Volt, Toggle 3-Way AC Quiet Switch, Commercial Grade, Grounding, Back & Side Wired, - Light Almond

Grounding:Grounding
Amperage:20 Amp
Voltage:120/277 Volt
HP Rating:1HP-120V 2HP-240V-277V
Max. Amperage:16 Amp
Termination:Back & Side
Actuator Material:Thermoplastic
Body Material:Thermoplastic
Strap Material:Steel
Color:Light Almond
Standards and Certifications:UL/CSA
Warranty:10 Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Toggle Switches
Product Number CSB3-20T
Product Name Commercial Grade Toggle Switch
Switch Type Toggle
Toggle Actuator Flat Rectangular Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 3 Pole
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2493903-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None (On)
View Details
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details