Leviton Manufacturing Commercial Grade Toggle Switch CS415-2T

Description
20 Amp-120/277 Volt AC, Side wired 4-way toggle switch. Light Almond Grounding: Grounding Amperage: 15 Amp Voltage: 120/277 Volt HP Rating: 1/2HP-120V 2HP-240V-277V Max. Amperage: 12 Amp Termination: Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Light Almond Standards and Certifications: UL/CSA Warranty: 10 Year Limited
Description
20 Amp-120/277 Volt AC, Side wired 4-way toggle switch. Light Almond Grounding: Grounding Amperage: 15 Amp Voltage: 120/277 Volt HP Rating: 1/2HP-120V 2HP-240V-277V Max. Amperage: 12 Amp Termination: Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Light Almond Standards and Certifications: UL/CSA Warranty: 10 Year Limited

Suppliers

Company
Product
Description
Supplier Links
Commercial Grade Toggle Switch - CS415-2T - Leviton Manufacturing
Melville, NY, USA
Commercial Grade Toggle Switch
CS415-2T
Commercial Grade Toggle Switch CS415-2T
20 Amp-120/277 Volt AC, Side wired 4-way toggle switch. Light Almond Grounding: Grounding Amperage: 15 Amp Voltage: 120/277 Volt HP Rating: 1/2HP-120V 2HP-240V-277V Max. Amperage: 12 Amp Termination: Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Light Almond Standards and Certifications: UL/CSA Warranty: 10 Year Limited

20 Amp-120/277 Volt AC, Side wired 4-way toggle switch. Light Almond

Grounding:Grounding
Amperage:15 Amp
Voltage:120/277 Volt
HP Rating:1/2HP-120V 2HP-240V-277V
Max. Amperage:12 Amp
Termination:Side
Actuator Material:Thermoplastic
Body Material:Thermoplastic
Strap Material:Steel
Color:Light Almond
Standards and Certifications:UL/CSA
Warranty:10 Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Toggle Switches
Product Number CS415-2T
Product Name Commercial Grade Toggle Switch
Switch Type Toggle
Toggle Actuator Flat Rectangular Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 4 Pole
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 1-2493903-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None (On)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-TQX142 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details