Leviton Manufacturing Commercial Grade Toggle Switch CS120-2A

Description
20 Amp, 120/277 Volt, Toggle Single-Pole AC Quiet Switch, Commercial Grade, Grounding, Side Wired, - Almond Grounding: Grounding Amperage: 20 Amp Voltage: 120/277 Volt HP Rating: 1HP-120V 2HP-240V-277V Max. Amperage: 16 Amp Termination: Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Almond Standards and Certifications: UL/CSA Warranty: 10 Year Limited
Description
20 Amp, 120/277 Volt, Toggle Single-Pole AC Quiet Switch, Commercial Grade, Grounding, Side Wired, - Almond Grounding: Grounding Amperage: 20 Amp Voltage: 120/277 Volt HP Rating: 1HP-120V 2HP-240V-277V Max. Amperage: 16 Amp Termination: Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Almond Standards and Certifications: UL/CSA Warranty: 10 Year Limited

Suppliers

Company
Product
Description
Supplier Links
Commercial Grade Toggle Switch - CS120-2A - Leviton Manufacturing
Melville, NY, USA
Commercial Grade Toggle Switch
CS120-2A
Commercial Grade Toggle Switch CS120-2A
20 Amp, 120/277 Volt, Toggle Single-Pole AC Quiet Switch, Commercial Grade, Grounding, Side Wired, - Almond Grounding: Grounding Amperage: 20 Amp Voltage: 120/277 Volt HP Rating: 1HP-120V 2HP-240V-277V Max. Amperage: 16 Amp Termination: Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Almond Standards and Certifications: UL/CSA Warranty: 10 Year Limited

20 Amp, 120/277 Volt, Toggle Single-Pole AC Quiet Switch, Commercial Grade, Grounding, Side Wired, - Almond

Grounding:Grounding
Amperage:20 Amp
Voltage:120/277 Volt
HP Rating:1HP-120V 2HP-240V-277V
Max. Amperage:16 Amp
Termination:Side
Actuator Material:Thermoplastic
Body Material:Thermoplastic
Strap Material:Steel
Color:Almond
Standards and Certifications:UL/CSA
Warranty:10 Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Toggle Switches
Product Number CS120-2A
Product Name Commercial Grade Toggle Switch
Switch Type Toggle
Toggle Actuator Flat Rectangular Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 1 Pole
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 361819 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details