20 Amp, 120/277 Volt, Toggle Single-Pole AC Quiet Switch, Commercial Spec Grade, Grounding, Side Wired, - Brown
| Leviton Manufacturing | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | CS120-2 |
| Product Name | Commercial Grade Toggle Switch |
| Switch Type | Toggle |
| Toggle Actuator | Flat Rectangular Handle |
| Switch Function | Maintained |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | 1 Pole |