Leviton Manufacturing Commercial Grade Toggle Switch CS115-2A

Description
15 Amp, 120/277 Volt, Toggle Single-Pole AC Quiet Switch, Commercial Spec Grade, Grounding, Side Wired, - Almond Grounding: Grounding Amperage: 15 Amp Voltage: 120/277 Volt HP Rating: 1/2HP-120V 2HP-240V-277V Max. Amperage: 12 Amp Termination: Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Almond Standards and Certifications: UL/CSA Warranty: 10 Year Limited
Description
15 Amp, 120/277 Volt, Toggle Single-Pole AC Quiet Switch, Commercial Spec Grade, Grounding, Side Wired, - Almond Grounding: Grounding Amperage: 15 Amp Voltage: 120/277 Volt HP Rating: 1/2HP-120V 2HP-240V-277V Max. Amperage: 12 Amp Termination: Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Almond Standards and Certifications: UL/CSA Warranty: 10 Year Limited

Suppliers

Company
Product
Description
Supplier Links
Commercial Grade Toggle Switch - CS115-2A - Leviton Manufacturing
Melville, NY, USA
Commercial Grade Toggle Switch
CS115-2A
Commercial Grade Toggle Switch CS115-2A
15 Amp, 120/277 Volt, Toggle Single-Pole AC Quiet Switch, Commercial Spec Grade, Grounding, Side Wired, - Almond Grounding: Grounding Amperage: 15 Amp Voltage: 120/277 Volt HP Rating: 1/2HP-120V 2HP-240V-277V Max. Amperage: 12 Amp Termination: Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Almond Standards and Certifications: UL/CSA Warranty: 10 Year Limited

15 Amp, 120/277 Volt, Toggle Single-Pole AC Quiet Switch, Commercial Spec Grade, Grounding, Side Wired, - Almond

Grounding:Grounding
Amperage:15 Amp
Voltage:120/277 Volt
HP Rating:1/2HP-120V 2HP-240V-277V
Max. Amperage:12 Amp
Termination:Side
Actuator Material:Thermoplastic
Body Material:Thermoplastic
Strap Material:Steel
Color:Almond
Standards and Certifications:UL/CSA
Warranty:10 Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Toggle Switches
Product Number CS115-2A
Product Name Commercial Grade Toggle Switch
Switch Type Toggle
Toggle Actuator Flat Rectangular Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 1 Pole
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1825142-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details