Leviton Manufacturing Wall Switch Occupancy Sensor ACP15-CBW

Description
Brand Features Leviton offers many products that will help lower electrical costs and add convenience to everyday living. Leviton's Acenti Manual-On Occupancy Sensor Switch complies with California Title 24 by requiring the user to manually turn the lights ON but will automatically turn the lights OFF when a space is unoccupied. It ensures that lights are not left ON unnecessarily for hours at a time. It uses "passive infrared technology" in order to detect human presence in a room, and respond to the infrared heat people naturally emit to monitor a specific area. When this "heat" is sensed, the lights will stay ON in the room, and then turn the lights OFF, when the space is vacated or are unoccupied. Compatible with Acenti screwless snap-on wallplates (sold separately). With a sleek, modern look, they have a signature detail: a soft blue LED locator light that guides your hand to the switch. Be sure to check out Leviton's full line of Acenti devices are for the discerning individual who appreciates products that are beautiful and well-engineered, down to the last detail. Item Description Acenti Adapted Manual-On Occupancy Sensor 1800W@120VAC INC, 1800VA@120 VAC FL, 1/2 HP, 60Hz, for single pole or 3-way applications when used with ACP0R or AC0SR, 180 Degree, 900 Sq. Ft. Coverage, Passive Infrared Wall Switch- White, California Title 24 2005 Compliant
Description
Brand Features Leviton offers many products that will help lower electrical costs and add convenience to everyday living. Leviton's Acenti Manual-On Occupancy Sensor Switch complies with California Title 24 by requiring the user to manually turn the lights ON but will automatically turn the lights OFF when a space is unoccupied. It ensures that lights are not left ON unnecessarily for hours at a time. It uses "passive infrared technology" in order to detect human presence in a room, and respond to the infrared heat people naturally emit to monitor a specific area. When this "heat" is sensed, the lights will stay ON in the room, and then turn the lights OFF, when the space is vacated or are unoccupied. Compatible with Acenti screwless snap-on wallplates (sold separately). With a sleek, modern look, they have a signature detail: a soft blue LED locator light that guides your hand to the switch. Be sure to check out Leviton's full line of Acenti devices are for the discerning individual who appreciates products that are beautiful and well-engineered, down to the last detail. Item Description Acenti Adapted Manual-On Occupancy Sensor 1800W@120VAC INC, 1800VA@120 VAC FL, 1/2 HP, 60Hz, for single pole or 3-way applications when used with ACP0R or AC0SR, 180 Degree, 900 Sq. Ft. Coverage, Passive Infrared Wall Switch- White, California Title 24 2005 Compliant

Suppliers

Company
Product
Description
Supplier Links
Wall Switch Occupancy Sensor - ACP15-CBW - Leviton Manufacturing
Melville, NY, USA
Wall Switch Occupancy Sensor
ACP15-CBW
Wall Switch Occupancy Sensor ACP15-CBW
Brand Features Leviton offers many products that will help lower electrical costs and add convenience to everyday living. Leviton's Acenti Manual-On Occupancy Sensor Switch complies with California Title 24 by requiring the user to manually turn the lights ON but will automatically turn the lights OFF when a space is unoccupied. It ensures that lights are not left ON unnecessarily for hours at a time. It uses "passive infrared technology" in order to detect human presence in a room, and respond to the infrared heat people naturally emit to monitor a specific area. When this "heat" is sensed, the lights will stay ON in the room, and then turn the lights OFF, when the space is vacated or are unoccupied. Compatible with Acenti screwless snap-on wallplates (sold separately). With a sleek, modern look, they have a signature detail: a soft blue LED locator light that guides your hand to the switch. Be sure to check out Leviton's full line of Acenti devices are for the discerning individual who appreciates products that are beautiful and well-engineered, down to the last detail. Item Description Acenti Adapted Manual-On Occupancy Sensor 1800W@120VAC INC, 1800VA@120 VAC FL, 1/2 HP, 60Hz, for single pole or 3-way applications when used with ACP0R or AC0SR, 180 Degree, 900 Sq. Ft. Coverage, Passive Infrared Wall Switch- White, California Title 24 2005 Compliant

Brand Features

Leviton offers many products that will help lower electrical costs and add convenience to everyday living. Leviton's Acenti Manual-On Occupancy Sensor Switch complies with California Title 24 by requiring the user to manually turn the lights ON but will automatically turn the lights OFF when a space is unoccupied. It ensures that lights are not left ON unnecessarily for hours at a time. It uses "passive infrared technology" in order to detect human presence in a room, and respond to the infrared heat people naturally emit to monitor a specific area. When this "heat" is sensed, the lights will stay ON in the room, and then turn the lights OFF, when the space is vacated or are unoccupied. Compatible with Acenti screwless snap-on wallplates (sold separately). With a sleek, modern look, they have a signature detail: a soft blue LED locator light that guides your hand to the switch. Be sure to check out Leviton's full line of Acenti devices are for the discerning individual who appreciates products that are beautiful and well-engineered, down to the last detail.

Item Description

Acenti Adapted Manual-On Occupancy Sensor 1800W@120VAC INC, 1800VA@120 VAC FL, 1/2 HP, 60Hz, for single pole or 3-way applications when used with ACP0R or AC0SR, 180 Degree, 900 Sq. Ft. Coverage, Passive Infrared Wall Switch- White, California Title 24 2005 Compliant

Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Motion and Occupancy Detectors
Product Number ACP15-CBW
Product Name Wall Switch Occupancy Sensor
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.21 - PIR movement detectors 10A - 182100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 2798591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 22.97 ft (70 dm)
Mounting Wall Mount; Wall
View Details