15 Amp, 120/277 Volt, Decora Plus Rocker 3-Way AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Gray
| Leviton Manufacturing | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 5693-2GY |
| Product Name | Rocker Switch |
| Rocker Actuator | Rocker |
| Switch Function | Maintained |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | 3 Pole |
| Terminal Type | Screw Terminals |