20 Amp, 120 Volt, Decora Plus Rocker Pilot Light - Illuminated ON - Req. Neutral Single-Pole AC Quiet Switch, Commercial Spec Grade, Self Grounding, Back & Side Wired, - Light Almond
| Leviton Manufacturing | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 5628-2T |
| Product Name | Rocker Switch |
| Rocker Actuator | Rocker |
| Switch Function | Maintained |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | 1 Pole |
| Terminal Type | Screw Terminals |