Leviton Manufacturing Rocker Switch 5628-2

Description
20 Amp, 120 Volt, Decora Plus Rocker Pilot Light - Illuminated ON - Req. Neutral Single-Pole AC Quiet Switch, Commercial Grade, Self Grounding, Back & Side Wired, - Brown Grounding: Self Grounding Feature: Pilot Light - Illuminated ON - Req. Neutral Amperage: 20 Amp Voltage: 120 Volt HP Rating: 1HP-120V Max. Amperage: 16 Amp Termination: Back & Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Brown Standards and Certifications: UL/CSA Warranty: 10 Year Limited
Description
20 Amp, 120 Volt, Decora Plus Rocker Pilot Light - Illuminated ON - Req. Neutral Single-Pole AC Quiet Switch, Commercial Grade, Self Grounding, Back & Side Wired, - Brown Grounding: Self Grounding Feature: Pilot Light - Illuminated ON - Req. Neutral Amperage: 20 Amp Voltage: 120 Volt HP Rating: 1HP-120V Max. Amperage: 16 Amp Termination: Back & Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Brown Standards and Certifications: UL/CSA Warranty: 10 Year Limited

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch - 5628-2 - Leviton Manufacturing
Melville, NY, USA
Rocker Switch
5628-2
Rocker Switch 5628-2
20 Amp, 120 Volt, Decora Plus Rocker Pilot Light - Illuminated ON - Req. Neutral Single-Pole AC Quiet Switch, Commercial Grade, Self Grounding, Back & Side Wired, - Brown Grounding: Self Grounding Feature: Pilot Light - Illuminated ON - Req. Neutral Amperage: 20 Amp Voltage: 120 Volt HP Rating: 1HP-120V Max. Amperage: 16 Amp Termination: Back & Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Brown Standards and Certifications: UL/CSA Warranty: 10 Year Limited

20 Amp, 120 Volt, Decora Plus Rocker Pilot Light - Illuminated ON - Req. Neutral Single-Pole AC Quiet Switch, Commercial Grade, Self Grounding, Back & Side Wired, - Brown

Grounding:Self Grounding
Feature:Pilot Light - Illuminated ON - Req. Neutral
Amperage:20 Amp
Voltage:120 Volt
HP Rating:1HP-120V
Max. Amperage:16 Amp
Termination:Back & Side
Actuator Material:Thermoplastic
Body Material:Thermoplastic
Strap Material:Steel
Color:Brown
Standards and Certifications:UL/CSA
Warranty:10 Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Rocker Switches
Product Number 5628-2
Product Name Rocker Switch
Rocker Actuator Rocker
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 1 Pole
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-11-13N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 9133008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details