Leviton Manufacturing Rocker Switch 56081-2I

Description
3 Amp, 24 Volt, Decora Plus Rocker Double-Throw Ctr-OFF Momentary Contact Single-Pole AC Quiet Switch, Commercial Grade, Self Grounding, Back & Side Wired, - Ivory Grounding: Grounding Feature: Double-Throw Ctr-OFF Momentary Contact Amperage: 3 Amp Voltage: 24 Volt Termination: Back & Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Ivory Warranty: 10 Year Limited
Description
3 Amp, 24 Volt, Decora Plus Rocker Double-Throw Ctr-OFF Momentary Contact Single-Pole AC Quiet Switch, Commercial Grade, Self Grounding, Back & Side Wired, - Ivory Grounding: Grounding Feature: Double-Throw Ctr-OFF Momentary Contact Amperage: 3 Amp Voltage: 24 Volt Termination: Back & Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Ivory Warranty: 10 Year Limited

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch - 56081-2I - Leviton Manufacturing
Melville, NY, USA
Rocker Switch
56081-2I
Rocker Switch 56081-2I
3 Amp, 24 Volt, Decora Plus Rocker Double-Throw Ctr-OFF Momentary Contact Single-Pole AC Quiet Switch, Commercial Grade, Self Grounding, Back & Side Wired, - Ivory Grounding: Grounding Feature: Double-Throw Ctr-OFF Momentary Contact Amperage: 3 Amp Voltage: 24 Volt Termination: Back & Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Ivory Warranty: 10 Year Limited

3 Amp, 24 Volt, Decora Plus Rocker Double-Throw Ctr-OFF Momentary Contact Single-Pole AC Quiet Switch, Commercial Grade, Self Grounding, Back & Side Wired, - Ivory

Grounding:Grounding
Feature:Double-Throw Ctr-OFF Momentary Contact
Amperage:3 Amp
Voltage:24 Volt
Termination:Back & Side
Actuator Material:Thermoplastic
Body Material:Thermoplastic
Strap Material:Steel
Color:Ivory
Warranty:10 Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Rocker Switches
Product Number 56081-2I
Product Name Rocker Switch
Rocker Actuator Rocker
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Rocker Switches - 419732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details