15 Amp, 120/277 Volt, Toggle Framed Double-Pole AC Quiet Switch, Commercial Spec Grade, Grounding, Side Wired, - Ivory
| Leviton Manufacturing | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 54502-2I |
| Product Name | Commercial Grade Toggle Switch |
| Switch Type | Toggle |
| Toggle Actuator | Flat Rectangular Handle |
| Pole & Throw Specifications | 2 Pole |
| Terminal Type | Screw Terminals |
| Standards / Compliances | RoHS; CSA Certified; UL Listed |