15 Amp, 120/277 Volt, Toggle Framed Single-Pole AC Quiet Switch, Commercial Spec Grade, Grounding, Side Wired, - Gray
| Leviton Manufacturing | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 54501-2GY |
| Product Name | Commercial Grade Toggle Switch |
| Switch Type | Toggle |
| Toggle Actuator | Flat Rectangular Handle |
| Pole & Throw Specifications | 1 Pole |
| Terminal Type | Screw Terminals |
| Standards / Compliances | RoHS; CSA Certified; UL Listed |