Leviton Manufacturing Rocker Switch 1754-T

Description
Individual Switches: 15 Amp 120 Volt/Device Total: 20 Amp 120 Volt. Dual Rocker Switches. Light Almond Grounding: Non-Grounding Feature: Single-Pole / Single-Pole Amperage: 15 Amp Voltage: 120 Volt Termination: Quickwire Push-In Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Light Almond Standards and Certifications: UL/CSA Warranty: 2 Year Limited
Description
Individual Switches: 15 Amp 120 Volt/Device Total: 20 Amp 120 Volt. Dual Rocker Switches. Light Almond Grounding: Non-Grounding Feature: Single-Pole / Single-Pole Amperage: 15 Amp Voltage: 120 Volt Termination: Quickwire Push-In Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Light Almond Standards and Certifications: UL/CSA Warranty: 2 Year Limited

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch - 1754-T - Leviton Manufacturing
Melville, NY, USA
Rocker Switch
1754-T
Rocker Switch 1754-T
Individual Switches: 15 Amp 120 Volt/Device Total: 20 Amp 120 Volt. Dual Rocker Switches. Light Almond Grounding: Non-Grounding Feature: Single-Pole / Single-Pole Amperage: 15 Amp Voltage: 120 Volt Termination: Quickwire Push-In Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Light Almond Standards and Certifications: UL/CSA Warranty: 2 Year Limited

Individual Switches: 15 Amp 120 Volt/Device Total: 20 Amp 120 Volt. Dual Rocker Switches. Light Almond

Grounding:Non-Grounding
Feature:Single-Pole / Single-Pole
Amperage:15 Amp
Voltage:120 Volt
Termination:Quickwire Push-In
Actuator Material:Thermoplastic
Body Material:Thermoplastic
Strap Material:Steel
Color:Light Almond
Standards and Certifications:UL/CSA
Warranty:2 Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Rocker Switches
Product Number 1754-T
Product Name Rocker Switch
Rocker Actuator Dual
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 1 Pole
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker - K2 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
A8A Rocker Switch - A8A-213 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers
Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details