Leviton Manufacturing Leviton 14W47-B Wetguard® Watertight Locking Plug Nema 5-15P 14W47-B

Description
Leviton 14W47-B Wetguard® Watertight Locking Plug Nema 5-15P Manufacturer: Leviton Category: Connectors Resists water, acids, alkalies, and many lubricants and solvents IP69K ratings for high-temperature and high-pressure washdowns (when mated or caps are on) Exclusive “tongue and groove” design provides superior ingress protection from water, dirt, and debris Heavy-duty, one-piece contacts provide maximum conductivity electrical performance Flammability: Rated V-2 per UL 94 IP Rating: IP66, IP67, IP69K Assembly Screws: Stainless steel 300 Blades/Contacts: Nickel-plated brass Body Material: EPTR rubber Bushing: Santoprene TPV Compression Nut, Strain Relief: Nylon Terminal Screws: Electroless nickel-coated brass Wire Module: Nylon Operating Temperature: -40°F (-40°C) to 140°F (60°C)
Request a Quote
Description
Leviton 14W47-B Wetguard® Watertight Locking Plug Nema 5-15P Manufacturer: Leviton Category: Connectors Resists water, acids, alkalies, and many lubricants and solvents IP69K ratings for high-temperature and high-pressure washdowns (when mated or caps are on) Exclusive “tongue and groove” design provides superior ingress protection from water, dirt, and debris Heavy-duty, one-piece contacts provide maximum conductivity electrical performance Flammability: Rated V-2 per UL 94 IP Rating: IP66, IP67, IP69K Assembly Screws: Stainless steel 300 Blades/Contacts: Nickel-plated brass Body Material: EPTR rubber Bushing: Santoprene TPV Compression Nut, Strain Relief: Nylon Terminal Screws: Electroless nickel-coated brass Wire Module: Nylon Operating Temperature: -40°F (-40°C) to 140°F (60°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Leviton 14W47-B Wetguard® Watertight Locking Plug Nema 5-15P - 11027 - Waytek, Inc.
Chanhassen, MN, United States
Leviton 14W47-B Wetguard® Watertight Locking Plug Nema 5-15P
11027
Leviton 14W47-B Wetguard® Watertight Locking Plug Nema 5-15P 11027
Leviton 14W47-B Wetguard® Watertight Locking Plug Nema 5-15P Manufacturer: Leviton Category: Connectors Resists water, acids, alkalies, and many lubricants and solvents IP69K ratings for high-temperature and high-pressure washdowns (when mated or caps are on) Exclusive “tongue and groove” design provides superior ingress protection from water, dirt, and debris Heavy-duty, one-piece contacts provide maximum conductivity electrical performance Flammability: Rated V-2 per UL 94 IP Rating: IP66, IP67, IP69K Assembly Screws: Stainless steel 300 Blades/Contacts: Nickel-plated brass Body Material: EPTR rubber Bushing: Santoprene TPV Compression Nut, Strain Relief: Nylon Terminal Screws: Electroless nickel-coated brass Wire Module: Nylon Operating Temperature: -40°F (-40°C) to 140°F (60°C)
  • Leviton 14W47-B Wetguard® Watertight Locking Plug Nema 5-15P
  • Manufacturer: Leviton
  • Category: Connectors
  • Resists water, acids, alkalies, and many lubricants and solvents
  • IP69K ratings for high-temperature and high-pressure washdowns (when mated or caps are on)
  • Exclusive “tongue and groove” design provides superior ingress protection from water, dirt, and debris
  • Heavy-duty, one-piece contacts provide maximum conductivity electrical performance
  • Flammability: Rated V-2 per UL 94
  • IP Rating: IP66, IP67, IP69K
  • Assembly Screws: Stainless steel 300
  • Blades/Contacts: Nickel-plated brass
  • Body Material: EPTR rubber
  • Bushing: Santoprene TPV
  • Compression Nut, Strain Relief: Nylon
  • Terminal Screws: Electroless nickel-coated brass
  • Wire Module: Nylon
  • Operating Temperature: -40°F (-40°C) to 140°F (60°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 11027
Product Name Leviton 14W47-B Wetguard® Watertight Locking Plug Nema 5-15P
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC 90° Plug - 150109 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details