20 Amp, 120/277 Volt, Key Locking Single-Pole AC Quiet Switch, Extra Heavy Duty Spec Grade, Self Grounding, Back & Side Wired, - Chrome
| Leviton Manufacturing | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 1221-2KL |
| Product Name | Key Locking Rotary Switch |
| Construction | Single |
| Actuator Type | Keylock |
| Current Rating | 20.0 amps |
| AC Voltage Rating | 277 volts |
| Base Material | Thermoplastic / Plastic |