15 Amp, 120/277 Volt, Toggle Locking 4-Way AC Quiet Switch, Industrial Grade, Self Grounding, Side Wired, - Brown
| Leviton Manufacturing | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 1104-2L |
| Product Name | Locking Toggle Switch |
| Switch Type | Toggle |
| Toggle Actuator | Flat Bat Shaped Handle |
| Pole & Throw Specifications | 4-Way |
| Terminal Type | Screw Terminals |
| Standards / Compliances | RoHS; CSA Certified; UL Listed |