Leuze Electronic Ltd. LUZE Retro-Reflective 50133644

Description
Sensor PRK3C.T3/4T-M8
Description
Sensor PRK3C.T3/4T-M8

Suppliers

Company
Product
Description
Supplier Links
LUZE Retro-Reflective - 50133644 - Galco Industrial Electronics
Madison Heights, MI, United States
LUZE Retro-Reflective
50133644
LUZE Retro-Reflective 50133644
Sensor PRK3C.T3/4T-M8

Sensor PRK3C.T3/4T-M8

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Proximity Sensors
Product Number 50133644
Product Name LUZE Retro-Reflective
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001755-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
12 mm Diameter Inductive Sensor - I12M4PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details