50V 130mA 225mW 10Ω@5V,100mA 2V@250uA P Channel SOT-23 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | LBSS84LT1G |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel |
| V(BR)DSS | 50 volts |
| VGS(off) | 2 volts |