45V 150mW 290@2mA,5V 100mA NPN SC-70 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | LBC847BWT1G |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN |
| IC(max) | 100 milliamps |
| VCEO | 45 volts |
| fT | 100 MHz |