Leshan Radio Company, Ltd. TRANSISTORS - Transistors (BJT) - Single - BC846C BC846C

Description
Manufacturer: Leshan Radio Win Source Part Number: 73884-BC846C Family Name: BC846C Alternative Parts (Cross-Reference): KSC1623LMTF; 2SD0601AQ; DSC2001S0L; DSC2001SL; Introduction Date: August 14, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Power Management, Industrial
Request a Quote
Description
Manufacturer: Leshan Radio Win Source Part Number: 73884-BC846C Family Name: BC846C Alternative Parts (Cross-Reference): KSC1623LMTF; 2SD0601AQ; DSC2001S0L; DSC2001SL; Introduction Date: August 14, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Power Management, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC846C - 73884-BC846C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC846C
73884-BC846C
TRANSISTORS - Transistors (BJT) - Single - BC846C 73884-BC846C
Manufacturer: Leshan Radio Win Source Part Number: 73884-BC846C Family Name: BC846C Alternative Parts (Cross-Reference): KSC1623LMTF; 2SD0601AQ; DSC2001S0L; DSC2001SL; Introduction Date: August 14, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Power Management, Industrial

Manufacturer: Leshan Radio
Win Source Part Number: 73884-BC846C
Family Name: BC846C
Alternative Parts (Cross-Reference): KSC1623LMTF; 2SD0601AQ; DSC2001S0L; DSC2001SL;
Introduction Date: August 14, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Power Management, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 73884-BC846C
Product Name TRANSISTORS - Transistors (BJT) - Single - BC846C
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
25V 0.5A Bipolar Transistor - 276-BC80825WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 2548671 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details