| Leonard Valve Company | |
|---|---|
| Product Category | Industrial Valves |
| Product Name | TM-30-E |
| Valve Type | Mixing |
| Primary Material | Brass / Bronze; Stainless Steel |
| Media | Water; Hot Water; Cold Water |
| Valve Size | 0.75 inch (19.05 mm) |
| Maximum Pressure | 125.00 psi (87.97 m H2O) |