Lenze Americas Servo Motor SDSGAIG056-22

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3-PHASE AC, SELF VENTILATION, SMOOTH HOUSING, ASYNCHRONOUS, INCREMENTAL ENCODER, IEC56 AXIS HEIGHT, MEDIUM LENGTH, 4 POLE, 2790 RPM, 0.24 KW, 230/400 V, 1.49/0.86 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3-PHASE AC, SELF VENTILATION, SMOOTH HOUSING, ASYNCHRONOUS, INCREMENTAL ENCODER, IEC56 AXIS HEIGHT, MEDIUM LENGTH, 4 POLE, 2790 RPM, 0.24 KW, 230/400 V, 1.49/0.86 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 43625000 - Radwell International
Willingboro, NJ, United States
Servo Motor
43625000
Servo Motor 43625000
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3-PHASE AC, SELF VENTILATION, SMOOTH HOUSING, ASYNCHRONOUS, INCREMENTAL ENCODER, IEC56 AXIS HEIGHT, MEDIUM LENGTH, 4 POLE, 2790 RPM, 0.24 KW, 230/400 V, 1.49/0.86 AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3-PHASE AC, SELF VENTILATION, SMOOTH HOUSING, ASYNCHRONOUS, INCREMENTAL ENCODER, IEC56 AXIS HEIGHT, MEDIUM LENGTH, 4 POLE, 2790 RPM, 0.24 KW, 230/400 V, 1.49/0.86 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 43625000
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

50mm mini linear servo - P16-50-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details