Lenze Americas Locking Bushes ETP CLASSIC 40MM

Description
ETP classic locking bush,40mm bore
Request a Quote
Description
ETP classic locking bush,40mm bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Locking Bushes - 4776739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Locking Bushes
4776739
Locking Bushes 4776739
ETP classic locking bush,40mm bore

ETP classic locking bush,40mm bore

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shaft Collars
Product Number 4776739
Product Name Locking Bushes
Collar Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
Stop Collar - Split, 6.0 Od Tube - 910-9901-0600 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Bore 6.000 inch (152.4 mm)
View Details
Locking Bushes - 7542542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Carbon steel
Bore 1.000 inch (25.4 mm)
O.D. 1.75 inch (44.4 mm)
View Details
Steel Shaft Collars - 40107 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details