Lenze Americas Motor BAF63/4B-7

Description
DISCONTINUED BY MANUFACTURER,MOTOR, 380-420/220-240V, 0.63/1.1AMP, 1380RPM, 50HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER,MOTOR, 380-420/220-240V, 0.63/1.1AMP, 1380RPM, 50HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 92834381 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER,MOTOR, 380-420/220-240V, 0.63/1.1AMP, 1380RPM, 50HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,MOTOR, 380-420/220-240V, 0.63/1.1AMP, 1380RPM, 50HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 92834381
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - C1631...14MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details
B0512N4081 Autoclavable Slotted Brushless DC Gearmotor - B0512N4081 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
Micro linear servo 100mm 50:1 - P8-100-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-90V GP42-100 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details