The Yoga 720 (12") is a chic 2-in-1 convertible that seamlessly adapts to your needs on the go. It's just 15.75 mm thin - with all the power and flexibility of Intel Core i processing, instant fingerprint login, digital pen support (Pen sold separately), and a dynamic home theater experience. Sleek versatility for an active life.
| Lenovo | |
|---|---|
| Product Category | Notebook and Laptop Computers |
| Product Name | Yoga 720 (12") |
| Operating System | Microsoft® |
| Processor | Intel 386 Family |
| Speed | 2700 MHz |
| Main Memory | 8.00 GB |