Lenovo L24q monitor provides an unobstructed viewing experience with Near-Edgeless infinity screen. The 23.8" display provides a large screen to connect with PCs via HDMI or DP. It has an elegant warm silver color that will surely be a centrepiece of any deskspace, whether at home or office. Boasting a QHD resolution, you can see 1.7 times more detail than a conventional Full HD monitor. Complemented by a 99% sRGB color gamut, picture quality is superb with vibrancy and fidelity. Eye discomfort is also relieved with a flicker-free screen and minimal unwanted reflection in this TUV Eye Comfort Certification-compli
| Lenovo | |
|---|---|
| Product Category | Video Displays |
| Product Number | 65D2GCC3US |
| Product Name | Lenovo L24q 23.8" Monitor |
| Monitor Type | LCD Display |
| Color | Color |
| Input Types | HDMI; DP |
| Screen Resolution | 2560 x 1440 |