Lenovo ThinkVision P24h 23.8" Monitor 61AEGAR3US

Description
The ThinkVision P24H Monitor has QHD resolution, 24" display, and USB Type-C cable connection. Immersive imagery, borderless screen and features for ultimate convenience. The Lenovo™ ThinkVision® P24h Monitor delivers exquisite detail across the 23.8" QHD (2560 x 1440) IPS-type screen, featuring factory-calibrated accuracy, flicker-free display and innovative TÜV eye comfort certification. The elegant design is enhanced with convenient one-cable connection for video, power and data. It's a perfect display solution for professionals and creatives alike.
Description
The ThinkVision P24H Monitor has QHD resolution, 24" display, and USB Type-C cable connection. Immersive imagery, borderless screen and features for ultimate convenience. The Lenovo™ ThinkVision® P24h Monitor delivers exquisite detail across the 23.8" QHD (2560 x 1440) IPS-type screen, featuring factory-calibrated accuracy, flicker-free display and innovative TÜV eye comfort certification. The elegant design is enhanced with convenient one-cable connection for video, power and data. It's a perfect display solution for professionals and creatives alike.

Suppliers

Company
Product
Description
Supplier Links
ThinkVision P24h 23.8
Morrisville, NC, USA
ThinkVision P24h 23.8" Monitor
61AEGAR3US
ThinkVision P24h 23.8" Monitor 61AEGAR3US
The ThinkVision P24H Monitor has QHD resolution, 24" display, and USB Type-C cable connection. Immersive imagery, borderless screen and features for ultimate convenience. The Lenovo™ ThinkVision® P24h Monitor delivers exquisite detail across the 23.8" QHD (2560 x 1440) IPS-type screen, featuring factory-calibrated accuracy, flicker-free display and innovative TÜV eye comfort certification. The elegant design is enhanced with convenient one-cable connection for video, power and data. It's a perfect display solution for professionals and creatives alike.

The ThinkVision P24H Monitor has QHD resolution, 24" display, and USB Type-C cable connection. Immersive imagery, borderless screen and features for ultimate convenience. The Lenovo™ ThinkVision® P24h Monitor delivers exquisite detail across the 23.8" QHD (2560 x 1440) IPS-type screen, featuring factory-calibrated accuracy, flicker-free display and innovative TÜV eye comfort certification. The elegant design is enhanced with convenient one-cable connection for video, power and data. It's a perfect display solution for professionals and creatives alike.

Supplier's Site

Technical Specifications

  Lenovo
Product Category Video Displays
Product Number 61AEGAR3US
Product Name ThinkVision P24h 23.8" Monitor
Monitor Type LCD Display
Color Color
Input Types HDMI; DP
Screen Resolution 2560 x 1440
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 331746 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
Express Plus Series Industrial LCD Display - EXP1710-PL-RA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details
55
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details