Lenovo ThinkVision T2424z 23.8-inch WVA LED Backlit LCD Monitor 60F8MAR1US

Description
When it's vital to collaborate with partners and colleagues, this best-in-class VoIP monitor makes conferencing easy. The sleek ThinkVision® T2424z integrates a webcam, microphone and speakers making it truly easy to set up and manage. The big 23.8" display features In-Plane Switching panel for stunning visuals across extra-wide viewing angles. Plus, it is certified Green meeting the lastest and most stringent certifications. DISPLAY:23.8-inch FHD 1920 x 1080 resolutionIn-Plane Switching Panel178 / 178 viewing angleLED Backlight panel250 nits brightness 1000:1 contrast ratio, 3M:1 dynamic contrast ratio7ms response time72% color gamut and 16.7M colorsAnti-glare screenCONNECTIVITY:1 x VGA1 x HDMI1.41 x DP1.2 2 x USB3.0 downstream, 1 x USB3.0 upstream MECHANICAL:Full function LTPS Stand Support ThinkCentre Tiny Clamp BracketCable managementMULTIMEDIA :2 x 3w speaker + headsetWebcam + MIC1 x Audio out
Description
When it's vital to collaborate with partners and colleagues, this best-in-class VoIP monitor makes conferencing easy. The sleek ThinkVision® T2424z integrates a webcam, microphone and speakers making it truly easy to set up and manage. The big 23.8" display features In-Plane Switching panel for stunning visuals across extra-wide viewing angles. Plus, it is certified Green meeting the lastest and most stringent certifications. DISPLAY:23.8-inch FHD 1920 x 1080 resolutionIn-Plane Switching Panel178 / 178 viewing angleLED Backlight panel250 nits brightness 1000:1 contrast ratio, 3M:1 dynamic contrast ratio7ms response time72% color gamut and 16.7M colorsAnti-glare screenCONNECTIVITY:1 x VGA1 x HDMI1.41 x DP1.2 2 x USB3.0 downstream, 1 x USB3.0 upstream MECHANICAL:Full function LTPS Stand Support ThinkCentre Tiny Clamp BracketCable managementMULTIMEDIA :2 x 3w speaker + headsetWebcam + MIC1 x Audio out

Suppliers

Company
Product
Description
Supplier Links
ThinkVision T2424z 23.8-inch WVA LED Backlit LCD Monitor - 60F8MAR1US - Lenovo
Morrisville, NC, USA
ThinkVision T2424z 23.8-inch WVA LED Backlit LCD Monitor
60F8MAR1US
ThinkVision T2424z 23.8-inch WVA LED Backlit LCD Monitor 60F8MAR1US
When it's vital to collaborate with partners and colleagues, this best-in-class VoIP monitor makes conferencing easy. The sleek ThinkVision® T2424z integrates a webcam, microphone and speakers making it truly easy to set up and manage. The big 23.8" display features In-Plane Switching panel for stunning visuals across extra-wide viewing angles. Plus, it is certified Green meeting the lastest and most stringent certifications. DISPLAY:23.8-inch FHD 1920 x 1080 resolutionIn-Plane Switching Panel178 / 178 viewing angleLED Backlight panel250 nits brightness 1000:1 contrast ratio, 3M:1 dynamic contrast ratio7ms response time72% color gamut and 16.7M colorsAnti-glare screenCONNECTIVITY:1 x VGA1 x HDMI1.41 x DP1.2 2 x USB3.0 downstream, 1 x USB3.0 upstream MECHANICAL:Full function LTPS Stand Support ThinkCentre Tiny Clamp BracketCable managementMULTIMEDIA :2 x 3w speaker + headsetWebcam + MIC1 x Audio out

When it's vital to collaborate with partners and colleagues, this best-in-class VoIP monitor makes conferencing easy. The sleek ThinkVision® T2424z integrates a webcam, microphone and speakers making it truly easy to set up and manage. The big 23.8" display features In-Plane Switching panel for stunning visuals across extra-wide viewing angles. Plus, it is certified Green meeting the lastest and most stringent certifications. DISPLAY:23.8-inch FHD 1920 x 1080 resolutionIn-Plane Switching Panel178 / 178 viewing angleLED Backlight panel250 nits brightness 1000:1 contrast ratio, 3M:1 dynamic contrast ratio7ms response time72% color gamut and 16.7M colorsAnti-glare screenCONNECTIVITY:1 x VGA1 x HDMI1.41 x DP1.2 2 x USB3.0 downstream, 1 x USB3.0 upstream MECHANICAL:Full function LTPS Stand Support ThinkCentre Tiny Clamp BracketCable managementMULTIMEDIA:2 x 3w speaker + headsetWebcam + MIC1 x Audio out

Supplier's Site

Technical Specifications

  Lenovo
Product Category Video Displays
Product Number 60F8MAR1US
Product Name ThinkVision T2424z 23.8-inch WVA LED Backlit LCD Monitor
Monitor Type LCD Display
Color Color
Input Types HDMI; VGA; DP
Screen Resolution 1920 x 1080 (1080p)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 331748 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details
All Weather Monitor Series II - AWM8V - Digital Systems Engineering, Inc. (DSE)
Digital Systems Engineering, Inc. (DSE)
View Details