10 Position Circular Connector Receptacle, Female Sockets Solder
Win Source Part Number: 1351968-PKG.M1.0SL.N
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: 1P
Number of Positions: 10
Color: Gray
Connector Type: Receptacle, Female Sockets
Termination: Solder
Fastening Type: Push-Pull, Detent Lock
Package: Bulk
Ingress Protection: IP50 - Dust Protected
Shielding: Unshielded
Applications: Automotive, Industrial, Medical, Testing Equipment & Measurement
Orientation: G
Standard Package: 1
Mounting Feature: Front and Rear Side Nut
Shell Size - Insert: M10
Contact Finish - Mating: Gold
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -50°C ~ 170°C
Shell Material: Polyetherimide (PEI)
Insert Material: Polyetheretherketone
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: LEMO
Base Product Number: PKG.M1
Primary Material: Plastic
California Prop 65: Warning Information
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | PKG.M1.0SL.NG-ND | 1351968-PKG.M1.0SL.NG |
| Product Name | Circular Connector Assemblies | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies |
| Connector Type | Receptacle, Female Sockets | Automotive Connector; Circular / Cylindrical Connectors |