LEMO USA, Inc. Circular Connector, Receptacle, 8 Way, Panel; Product Range Redel PKG.M0.8GL.LG

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 WAY, PANEL; Product Range:1P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:Bronze RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 WAY, PANEL; Product Range:1P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8 Way, Panel; Product Range Redel - 71C0562 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Way, Panel; Product Range Redel
71C0562
Circular Connector, Receptacle, 8 Way, Panel; Product Range Redel 71C0562
CIRCULAR CONNECTOR, RECEPTACLE, 8 WAY, PANEL; Product Range:1P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:Bronze RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8 WAY, PANEL; Product Range:1P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71C0562
Product Name Circular Connector, Receptacle, 8 Way, Panel; Product Range Redel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-1249-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 8 to 10 AWG
View Details
Screw Connectors - 36-1283-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details