PKG.1B.306.CLLD62 -- LBR KEYG 6C CHR 6.2MM D LEMO
LEMO USA, Inc.
Lbr Keyg 6C Chr 6.2Mm D Lemo
PKG.1B.306.CLLD62
Description
LBR KeyG 6C CHR 6.2mm D
Description
LBR KeyG 6C CHR 6.2mm D
Suppliers
Lbr Keyg 6C Chr 6.2Mm D Lemo
89R9963
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
89R9963 |
|
Product Name
|
Lbr Keyg 6C Chr 6.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details